Emphasis on longer tunnels which are divided into a number of lighting zones. Procedures specified can be adapted for short tunnels and underpasses.
The OCF specifications are divided into two sets of documents: - Core Specification documents: The Core Specification documents specify the Framework, i.e., the OCF core architecture, interfaces, protocols and services to enable OCF profiles implementation for Internet of Things (IoT) usages...
The OCF specifications are divided into two sets of documents: • Core Specification documents: The Core Specification documents specify the Framework, i.e., the OCF core architecture, interfaces, protocols and services to enable OCF profiles implementation for Internet of Things (IoT) usages...
1.1 This guide covers the awareness and use of available standard methods for characterizing solid and liquid particles, and provides information for subsequent evaluation and standardization. 1.2 The principal purpose of this guide is the identification of particle characterization standard...
Router Network Layer Overview The CEBus-EIB Router Network Layer is conceptually divided into several elements, each performing distinct, well-defined services. Each element may be thought of as an independent process that communicates with the other elements and protocol layers through...
This recommendation relates to variable capacitors intended for use in electronic equipment and gives the terms and methods of test which may be applied. The capacitors are divided according to their type (function), dielectric, style and application as defined in Sub-clauses 3.8, 3.9 and 3...
The OCF specifications are divided into two sets of documents: • Core Specification documents: The Core Specification documents specif y the Framework, i.e., the OCF core architecture, interfaces , protocols and services to enable OCF profiles implementation for Internet of Things (IoT)...
This part of IEC 60384 applies to fixed surface mount capacitors for direct current, with metallized electrodes and polyphenylene sulfide dielectric for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted directly onto...
IEC 62132-1:2015 provides general information and definitions about measurement of electromagnetic immunity of integrated circuits (ICs) to conducted and radiated disturbances. It also defines general test conditions, test equipment and setup, as well as the test procedures and content of...
This part of IEC 60747 specifies the terminology, the essential ratings and characteristics, the measuring methods and the quality evaluations of light emitting diodes (LEDs) for general industrial applications such as signals, controllers, sensors, etc. LEDs for lighting applications are out of...
This part of IEC 60384 applies to fixed surface mount capacitors for direct current, with metallized electrodes and polyphenylene sulfide dielectric for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted directly onto...
1.1 This guide covers how to understand and minimize the errors associated with data acquisition in fatigue and fracture mechanics testing equipment. This guide is not intended to be used instead of certified traceable calibration or verification of data acquisition systems when such certification...
1.1 This guide covers how to understand and minimize the errors associated with data acquisition in fatigue and fracture mechanics testing equipment. This guide is not intended to be used instead of certified traceable calibration or verification of data acquisition systems when such certification...
1.1 This guide covers how to understand and minimize the errors associated with data acquisition in fatigue and fracture mechanics testing equipment. This guide is not intended to be used instead of certified traceable calibration or verification of data acquisition systems when such certification...
This document, Part 4: Reference Designs, comprises reference designs for Power Class 0 Base Stations and Mobile Devices. Power Class 0 is the WPC designation for flat-surface devices, such as chargers, mobile phones, tablets, cameras, and battery packs, in the Baseline Power Profile (≤ 5 W) and...
1.1 This guide covers how to understand and minimize the errors associated with data acquisition in fatigue and fracture mechanics testing equipment. This guide is not intended to be used instead of certified traceable calibration or verification of data acquisition systems when such certification...
INTRODUCTION This blank detail product specification is a supplementary document to the sectional product specification IEC 61076-2 and contains requirements for style, layout and content of detail product specifications for circular connectors. It should be used in conjunction with the following...
INTRODUCTION This blank detail product specification is a supplementary document to the sectional product specification IEC 61076-2 and contains requirements for style, layout and content of detail product specifications for circular connectors. It should be used in conjunction with the following...
1.1 This guide covers the awareness and use of available standard methods for characterizing solid and liquid particles, and provides information for subsequent evaluation and standardization. 1.2 The principal purpose of this guide is the identification of particle characterization standard...
1.1 This guide covers the awareness and use of available standard methods for characterizing solid and liquid particles, and provides information for subsequent evaluation and standardization. 1.2 The principal purpose of this guide is the identification of particle characterization standard...