This document describes the communications reference architecture of nodes called "ITS station units" designed for deployment in intelligent transport systems (ITS) communication networks. The ITS station reference architecture is described in an abstract manner. While this document...
This document describes the communications reference architecture of nodes called "ITS station units" designed for deployment in intelligent transport systems (ITS) communication networks. The ITS station reference architecture is described in an abstract manner. While this document...
This document provides specifications for intelligent transport systems (ITS) station management to be in conformance with the ITS station reference architecture. Local ITS station management protocols are specified by means of management processes, and data that are exchanged...
This document provides specifications for intelligent transport systems (ITS) station management to conform with the ITS station reference architecture. Remote ITS station management is specified by means of protocol data units (PDUs) and procedures of the "Remote ITS...
This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities: - devices operated as bounded secured managed entities, i.e. "ITS Station Communication...
This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities: - devices operated as bounded secured managed entities, i.e. "ITS Station Communication...
This Technical Specification, together with EN 61851-1, gives the requirements for d.c. electric vehicle charging stations for conductive connection to the vehicle, with an a.c. supply voltage per IEC 60038, up to 690 V. This Technical Specification does not cover all safety aspects related...
This Technical Specification specifies generic mechanisms enabling the exchange of information between ITS stations for applications related to Intelligent Transport Systems. It complies with the ITS station reference architecture (ISO 21217) and defines the following ITS...
This document provides specifications for secure ITS station-internal management communications.
This document specifies a generic position, velocity and time (PVT) service. It further specifies the PVT service within the ITS station (ITS-S) facilities layer (ISO 21217) and its interface to other functionalities in an ITS-S such as: - ITS-S application processes (ITS-S-APs), defined in...
This document specifies a generic position, velocity and time (PVT) service. It further specifies the PVT service within the ITS station (ITS-S) facilities layer (ISO 21217) and its interface to other functionalities in an ITS-S such as: - ITS-S application processes (ITS-S-APs), defined in...
IEC 61851-23:2014, together with IEC 61851-1:2010, gives the requirements for d.c. electric vehicle (EV) charging stations, herein also referred to as 'DC charger', for conductive connection to the vehicle, with an a.c. or d.c. input voltage up to 1 000 V a.c. and up to 1 500 V d.c....
This document specifies parameters and procedures for the ITS station management entity to manage data flows and routing paths associated with available communication resources in an ITS station, and to map data flows to routing paths.
This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities: - devices operated as bounded secured managed entities, i.e. "ITS Station Communication...
This part of ISO 17438 specifies the indoor navigation system architecture including additional components that are added to the existing ITS system and use cases in providing indoor navigation to various types of users including drivers, passengers, and pedestrians using personal and vehicle ITS...
ISO/TS 17429:2017 specifies generic mechanisms enabling the exchange of information between ITS stations for applications related to Intelligent Transport Systems. It complies with the ITS station reference architecture (ISO 21217) and defines the following ITS station...
This document specifies a generic position, velocity and time (PVT) service. It further specifies the PVT service within the ITS station (ITS-S) facilities layer (ISO 21217) and its interface to other functionalities in an ITS-S such as: - ITS-S application processes (ITS-S-APs), defined in...
This document defines detailed use cases, requirements and message specifications for supporting indoor navigation functionality between a personal/vehicle (P/V) ITS station and a central ITS station. This document defines: a) Clusters of use cases based on processing flows for indoor...
This standard together with part 1 gives the requirements for a.c. electric vehicles charging stations for conductive connection to the vehicle with an a.c. supply voltages per IEC 60038, up to 690 V.