This European Standard specifies the characteristics of hexagon nuts with flange, with threads from M5 to M20 inclusive, of product grade A threads up to and including M16 and product grade B threads above M16 and with property classes 8, 10, 12 and A2-70.
This standard specifies the characteristics of external hexalobular bolts with flange and M-Point. This standard is based on Opel Standard ON 2127 and European Standard EN 1665. Name. Hexalobular Flange Bolt Designation. GMW3377 thread x I Example: GMW3377 M10 X 50
This standard specifies the characteristics of hexagon bolts with flange and M-point, heavy series. This standard is based on European Standard EN 1665. Name. Hexagon Flange Bolt Designation. GMW3380 thread x I Example: GMW3380 M10 x 50
This SAE Aerospace Recommended Practice (ARP) provides guidance for the design of flanges on temperature sensors intended for use in gas turbine engines. Three figures detail the configuration of standard size flange mounts with bolt holes, slotted flanges, and miniaturized...
1 Scope This standard specifies the characteristics of external hexalobular bolts with flange and pilot point. This standard is based on Ope1 Standard ON 2127 and European Standard EN 1665.
I Scope This standard specifies the characteristics of external hexalobular bolts with flange and M-point. This standard is based on Ope1 Standard ON 2127 and European Standard EN 1665.
This standard specifies recommended methods for gaging of hexagon flange heads and hexagon nuts with flange. This standard is based on Annex A in European Standards EN 1661. EN 1664 and EN 1665 respectively.
This standard specifies recommended methods for gaging of hexagon flange heads and hexagon nuts with flange. This standard is based on Annex A in European Standards EN 1661, EN 1664 and EN 1665 respectively.
1 Scope This standard specifies recommended methods for gaging of hexagon flange heads and hexagon nuts with flange. This standard is based on Annex A in European Standards EN 1661, EN 1664 and EN 1665 respectively.
This European Standard for a single series of flanges specifies requirements for circular steel flanges in PN designations PN 2,5 to PN 400 and nominal sizes from DN 10 to DN 4000. This European Standard specifies the flange types and their facings, dimensions,...
This European Standard for a single series of flanges specifies requirements for circular steel flanges in PN designations PN 2,5 to PN 400 and nominal sizes from DN 10 to DN 4000. This European Standard specifies the flange types and their facings, dimensions,...
This draft European Standard for a single series of flanges specifies requirements for circular steel flanges in PN designations PN 2,5 to PN 400 and nominal sizes from DN 10 to DN 4000. This draft European Standard specifies the flange types and their facings,...
1 Scope This standard specifies the characteristics of hexagon bolts with flange and pilot point, heavy series. This standard is based on European Standard EN 1665.
1 Scope This standard specifies the characteristics of hexagon bolts with flange and M-point, heavy series. This standard is based on European Standard EN 1665.
This standard specifies the characteristics of external hexalobular bolts with flange and pilot point. This standard is based on Opel Standard ON 2127 and European Standard EN 1665.
This European Standard specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN 1092-1, on hose fittings with clamp units according to EN 14420-3. Maximum...
This European Standard specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN 1092 1, on hose fittings with clamp units according to EN 14420-3. Maximum...
This European Standard specifies requirements for tolerances on dimensions, shape and mass of hot rolled steel taper flange I sections, except stainless steel taper flange I sections.
This European Standard specifies the characteristics of swivel flanges, 3 holes, for flange couplings in nickel alloy for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on the associated seal, tube material, tube diameter and tube wall thickness...
This European Standard specifies the characteristics of swivel flanges, 3 holes, for flange couplings in heat resisting steel for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on associated seal, tube material, tube diameter and tube wall...