This Special Inspection Notice applies to all Operational Buildings where gaseous fire suppression systems are installed which require an initial inspection / examination to ascertain the system overall visual condition and whether the pressurised gas cylinders are...
ABSTRACT Recently there have been major fires in a number of European tunnels that required reevaluation of road tunnel fire loads. This showed that tunnel safety requires applying a fixed fire suppression system in addition to a tunnel ventilation system....
This European Standard specifies requirements and gives recommendations for the design, installation, testing, maintenance and safety of kitchen fire suppression systems in buildings. This European Standard is applicable to ventilation systems in commercial kitchens,...
This European Standard specifies requirements and gives recommendations for the design, installation, testing, maintenance and safety of kitchen fire suppression systems in buildings. This European Standard is applicable to ventilation systems in commercial kitchens,...
This SAE Recommended Practice establishes equipment and test procedures for determining the performance of spark arrester exhaust systems of multiposition small engines (<19 kW) used in portable applications, including hand-held, hand-guided, and backpack mounted devices. It is not...
This practice establishes equipment and test procedures for determining the performance of exhaust systems of multiposition engines used on chain saws and other hand held portable applications.
This part of ISO 13387 is intended to provide guidance to designers, regulators and fire-safety professionals on the fundamental engineering methods that should be included in design guides and reference manuals for the prediction of: a) times to detect fire events, based on the...
NOTE: This guide specification covers the requirements for optical flame detection and high-expansion foam fire suppression systems for aircraft hangars for the Army and Air Force.
ul-1767.4 Early-Suppression Fast-Response Sprinklers UL 1767 1 Scope 1.1 These requirements cover early suppression fast response (ESFR) sprinklers having nominal discharge coefficients and installation orientations as referenced in this standard for installation as part of sprinkler...
000330-000000-000000
000330-000000-000000
This European Standard describes the basic requirements for the design and application of explosion suppression systems. This European Standard also specifies a method for evaluating the effectiveness and the scale up of explosion suppression systems against defined...