loading
ASME A112.21.1 - FLOOR DRAINS
January 1, 1968 - ASME

Development of standards for floor drains including floor, area, adjustable floor and trench drains which are used inside of, or outside and immediately adjacent to, building structures other than residential. This standard covers: a. Definitions b. Nomenclature c...

ASSE 1072 - Performance Requirements for Barrier Type Trap Seal Protection for Floor Drains
July 1, 2020 - ASSE

Description The device shall consist of a membrane that allows the flow of drainage to enter the plumbing drainage system. The device shall close when there is no flow. Size The device shall be sized according to the nominal pipe size of the device it installs into, except for the 3-1/2 in (DN 90)...

KS B 1565 - FLOOR DRAIN
KSA
A description is not available for this item.
ASME A112.6.3 - Floor and Trench Drains
March 4, 2019 - ASME

This Standard covers floor, area, adjustable floor, and trench drains that are used inside of, or outside and immediately adjacent to, building structures. This Standard specifies design requirements, definitions, nomenclature, outlet types and connections, grate-opening areas,...

ASME A112.21.1M - Floor Drains
January 1, 1991 - ASME
A description is not available for this item.
JIS A 4002 - Floor Drain with Traps
March 1, 1989 - JSA
A description is not available for this item.
IAPMO IGC 249 - FLOOR DRAIN WITH INTEGRATED CLOSET FLANGE
IAPMO
A description is not available for this item.
ASTM F2649-14(2023) - Standard Specification for Corrugated High Density Polyethylene (HDPE) Grease Interceptor Tanks
April 1, 2023 - ASTM International

This specification covers the material, design, structural performance, and manufacturing practice requirements for monolithic or sectional corrugated high density polyethylene (HDPE) grease interceptor tanks that are placed between commercial food service (kitchen) drains and sanitary sewer...

DIN 4284-2 - Floor drains with clean-out; particulars
November 1, 1973 - DIN
A description is not available for this item.
DIN 4284-1 - Floor drains with clean-out; summary
November 1, 1973 - DIN
A description is not available for this item.
CSA CAN3-B79 FRENCH - French Language - FLOOR DRAINS AND TRENCH DRAINS
CSA
A description is not available for this item.
ASTM A861-04(2023) - Standard Specification for High-Silicon Iron Pipe and Fittings
May 1, 2023 - ASTM International

1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI...

DIN 1378-2 - Floor drains with bell-type odour seal; particulars
February 1, 1974 - DIN
A description is not available for this item.
DIN 1378-1 - Floor drains with bell-type odour seal; summary
February 1, 1974 - DIN
A description is not available for this item.
MIL-D-3156 - DRAIN, FLOOR: CAST IRON
NPFC
A description is not available for this item.
A-A-52028 - DRAIN, FLOOR, CAST-IRON
NPFC
A description is not available for this item.
ASTM D8460-22 - Standard Test Method for Quantification of Volatile Organic Compounds Using Proton Transfer Reaction Mass Spectrometry
May 1, 2022 - ASTM International

5.1 Vapor intrusion testing has been performed traditionally using multiple canister samples or thermal desorption tube samples. These discontinuous measurements have been shown to be snapshots and provide averages of exposure. In many cases a higher temporal resolution is desirable to identify...

DIN EN 1253-2 - Gullies for buildings - Part 2: Roof drains and floor gullies without trap
March 1, 2015 - DIN

This European Standard classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction, design, performance and marking as well as test methods of factory made roof drains...

DS/EN 1253-2 - Gullies for buildings - Part 2: Roof drains and floor gullies without trap
February 20, 2015 - DS

This European Standard classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction, design, performance and marking as well as test methods of factory made roof drains...

ASTM D8408/D8408M-21 - Standard Guide for Development of Long-Term Monitoring Plans for Vapor Mitigation Systems
September 15, 2021 - ASTM International

5.1 There are two primary types of vapor mitigation systems: Active and Passive (Table 1). Active vapor mitigation systems include: Sub-Slab Depressurization (SSD), Sub-Membrane Depressurization (SMD), Sub-Membrane Pressurization, Block-Wall Depressurization, Drain-tile Depressurization,...

Advertisement