005360-000000-000000
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems. Such products are intended to withstand the effects of circulating solutions containing...
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems, Such products are intended to withstand the effects of circulating solutions containing...
This SAE Standard provides general, dimensional, and performance specifications for the most common hoses used in hydraulic systems on mobile and stationary equipment. The general specifications contained in Sections 1 through 12 are applicable to all hydraulic hoses and supplement...
These engine coolant hoses or assemblies incorporating these coolant hoses are intended to withstand the effects of circulating solutions containing corrosion inhibitors and glycols and operating under various pressure conditions at continuous operating temperatures from 40 °C to...
Purpose. This specification covers three (3) types of hose, and two (2) constructions of hose, 12.7 mm diameter, and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. Drawing callouts not referencing a hose construction are...
000210-000000-000000
This Defence Standard (Def Stan 47-033) specifies the requirements, for Material Performance Type Testing, Manufacture and Production Testing of wire or synthetic reinforced hose to operate over a temperature range from -40°C to +100°C to operate over temperature range from -40°C up to...
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. The material content of the hose and stiffness of the hose are defined...
This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 °C to 120 °C, and operating pressures up to 20.7 MPa. Material Description. Hose Construction. Inner Tube. The inner tube of...
This specification covers hoses made from ethylene acrylic copolymer (AEM) for use with either automatic transmission fluid or engine oil. It also covers hose assemblies equipped with end fittings or user-applied clamps secured to the hose as required by engineering drawings....
Purpose. This standard covers the materials, crimping and performance requirements for ear hose clamps. Applicability. Ear clamps are relevant for use on rubber hoses on the vehicle with applications that do not require scheduled serviceability. Common use of Ear Clamps are coolant...
This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 to 100 oC, and operating pressures of 17.2 MPa. Material Description. Hose Construction Inner Tube. The inner tube of the...
This specification covers light wall vacuum brake hoses for use in power braking systems of vehicles. Material Description. Materials covered by this specification are divided into two (2) Types. It is possible for a hose to be approved to more than one (1) Type. • Type A1 hose...
This standard shall define the design and construction requirements for new fire hose, the testing required to verify the design and construction, and the inspection and testing required of all new fire hose.
1.1 SCOPE This standard addresses performance requirements and test procedures for aircraft fueling hose, hose couplings, and hose assemblies suitable for a broad range of aviation fuel servicing equipment, including fuelers and hydrant dispensers. The hoses to which...
This standard covers general, dimensional, arid performance specifications for several varieties of hose intended for general application in hydraulic systems on construction and industrial equipment and commercial products. These general specifications are common to and shall supplement the...
This standard covers general, dimensional, and performance specifications for several varieties of hose intended for general application in hydraulic systems on construction and industrial equipment and commercial products. These general specifications are common to and shall supplement the...
This specification covers one type of hose for use with automatic transmission fluid. It also covers hose assemblies quipped with end fitting or user applied clamps secured to the hose as required by engineering drawings. RESTRICTED AND REPORTABLE CHEMICALS (GM 1000M). By 1997...
This specification covers a 9.5 mm inside diameter hose made from textile reinforcement and synthetic rubber for use in hydraulic steering applications as a flexible connection between the power steering gear and the power steering pump or pump reservoir. It also covers hose...