This recommended practice describes the equipment, test procedure, and performance requirements for high temperature impulsing of automotive brake hose assemblies with hydraulic brake fluid.
This SAE Information Report is the listing of recommendations for the proper packaging, storage, and shelf life limitations of new and unused hydraulic brake hose assemblies. The document embodies the testing, analysis, and experience of many users and manufacturers. Where specific...
This SAE Standard specifies the test procedures and performance for hydraulic brake hose assemblies to be used in the hydraulic braking system of a road vehicle, and the markings to be put on the brake hose.
Scope. This specification covers fittings, hose, reusable, field attachable and clamp-halves, to mate with SAE-J517 type hoses, general specification for. The connectors are reusable, field-attachable, hydraulic, 37° flare and 4-bolt split-flange hose fittings, and...
This specification covers hose and hose assembly, rubber (hydraulic, pneumatic, flexible) (see 6.1). These hoses are not for use as oxygen hoses.
This SAE Standard specifies the performance tests and requirements for hydraulic brake hose assemblies used in the hydraulic braking system of a road vehicle. It also specifies the methods used for identification of the hose manufacturer. This document applies to brake...
Test without flexing for hoses which are subjected to pulsating pressure in service.
This International Standard describes a pressure impulse test with flexing for rubber or plastics hydraulic hoses and hose assemblies. The test is applicable to high-pressure hydraulic hoses and hose assemblies, which are subject to pulsating pressure in...
This document specifies uniform test methods for evaluating the performance of hoses and hose assemblies (hoses and attached hose fittings) used in hydraulic fluid power systems. Specific tests and performance criteria for evaluating hoses and hose...
This document describes hose impulse testing, with flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at pressures greater than 3 MPa and the low-pressure testing at pressures from 1,5 MPa to...
This European Standard specifies requirements for three types of textile reinforced rubber hoses and hose assemblies of nominal bore from 5 to 100. The types are defined in Clause 3. They are suitable for use with: - hydraulic fluids in accordance with ISO 6743-4 with the...
This document describes hose impulse testing, with flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at pressures greater than 3 MPa and the low-pressure testing at pressures from 1,5 MPa to...