This standard covers general, dimensional, and performance specifications for several varieties of hose intended for general application in hydraulic systems on construction and industrial equipment and commercial products. These general specifications are common to and shall...
This standard covers general, dimensional, arid performance specifications for several varieties of hose intended for general application in hydraulic systems on construction and industrial equipment and commercial products. These general specifications are common to and shall...
This CID covers the general requirements for reinforced rubber steam hose and hose assemblies for conveyance of saturated steam. Rubber steam hose and hose assemblies covered by this CID are intended for commercial/industrial steam applications but not to convey...
The purpose of this document is to provide standards for application to the threaded parts of hose couplings, valves, nozzles, and all other fittings used in direct connection with hose intended for domestic, industrial, and general service in nominal sizes of 1/2, 5/8, 3/4, 1,...
This standard is intended to document general and dimensional specifications for the various types and styles of hose fittings used in conjunction with hydraulic hoses specified in SAE J517, in hydraulic systems on construction and industrial equipment and commercial products....
These test methods cover procedures for inspection and test of all types and constructions of rubber hose.2 In case of conflict between provisions of these test methods and those of detailed specifications or test methods for a particular hose, the latter shall take precedence. The...
This International Standard specifies requirements for rubber and plastics hose and hose assemblies for use with compressed, liquefied, and dissolved gases up to a maximum working pressure of 450 bar (45 MPa), within the ambient temperature range of −20 °C to +60 °C. This...
This International Standard specifies requirements for rubber and plastics hose and hose assemblies for use with compressed, liquefied, and dissolved gases up to a maximum working pressure of 450 bar (45 MPa), within the ambient temperature range of −20 °C to +60 °C. This...
This CID covers the general requirement for hose and hose assemblies made from either plastic or rubber for use in gardening, nurseries, or factory grounds maintenance, general purpose rubber hose, and soaker hoses. Hose and hose assemblies covered by this...
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems. Such products are intended to withstand the effects of circulating solutions containing...
ul-19.14 Lined Fire Hose and Hose Assemblies UL 19 1 Scope 1.1 These requirements cover single- and multiple-jacketed lined fire hose with or without couplings attached, in the trade sizes of 1-1/2, 1-3/4, 2, 2-1/2, 3, 3-1/2, 4, 5, and 6 inch (38, 45, 51, 65, 76, 89, 102, 127,...
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems, Such products are intended to withstand the effects of circulating solutions containing...
This International Standard specifies the sizes of rubber and plastics hoses and the minimum and maximum inside diameters permitted for each hose size. For this purpose, hoses are divided into four types according to the process by which they are manufactured. The standard also...
This International Standard specifies the sizes of rubber and plastics hoses and the minimum and maximum inside diameters permitted for each hose size. For this purpose, hoses are divided into four types according to the process by which they are manufactured. The standard also...
Relates to the dimensions and quality of hose clips of the worm drive type intended for general purpose industrial and domestic use, in a range from ½ in to 6¼ in maximum outside diameter hose. The hose clips are subjected to torque and hydraulic pressure tests.
These engine coolant hoses or assemblies incorporating these coolant hoses are intended to withstand the effects of circulating solutions containing corrosion inhibitors and glycols and operating under various pressure conditions at continuous operating temperatures from 40 °C to...
This SAE Standard provides general, dimensional, and performance specifications for the most common hoses used in hydraulic systems on mobile and stationary equipment. The general specifications contained in Sections 1 through 12 are applicable to all hydraulic hoses and supplement...
Purpose. This specification covers three (3) types of hose, and two (2) constructions of hose, 12.7 mm diameter, and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. Drawing callouts not referencing a hose construction are...