1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1. 1.1.1 This...
This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1. This product is...
This part of ISO 898 specifies mechanical and physical properties of flat washers, designed to be used in bolted joints in combination with bolts, screws, studs and nuts with a specified property class in accordance with ISO 898-1 and ISO 898-2. Washers that conform to the requirements of this part...
This document specifies mechanical and physical properties of flat washers, designed to be used in bolted joints in combination with bolts, screws, studs and nuts with a specified property class in accordance with ISO 898-1 and ISO 898-2. NOTE 1 These types of washers can also be used with other...
SCOPE AND PURPOSE This Standard covers knurling tolls with standardized diametral pitches and includes dimensional relations with stock in the production of straight, diagonal, and diamond knurling on cylindrical surfaces having teetch of uniform pitch parallel to the axis of the...
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1. TABLE 1 Nominal...
This International Standard specifies a series of knurling dimensions intended for general use in mechanical engineering and is intended to avoid an unnecessary multiplicity of tools by restricting the profile angle to 90°and by a restricted selection of diametral pitches.
This International Standard specifies a series of knurling dimensions intended for general use in mechanical engineering and is intended to avoid an unnecessary multiplicity of tools by restricting the profile angle to 90° and by restricting the selection of diametral pitches.
Dimensions, material, marking requirements for straight helical and diamond toothed wheels. Component diameters for given wheel sizes. Forms of wheel, knurling operations.
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1. 1.1.1 This...
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1. TABLE 1 Nominal...
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. These alloys have nominal composition given in . 1.1.1 This product is suitable for...
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, and C35600. These alloys have nominal composition given in Table 1. 1.1.1 This product is...
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. These alloys have nominal composition given in Table 1. 1.1.1 This product is suitable...
1. Scope* 1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. These alloys have the nominal composition given in Table 1. 1.1.1 This product is suitable for...