Description Since 1955, the SSPC has issued specifi cations for coatings that have performed well in actual use on steel structures. When these paint specifi cations are used in conjunction with the SSPC standards for surface preparation, paint application, and thickness measurement,...
This specification covers a ready-to-mix aluminum vinyl chloride, acetate copolymer paint intended for use over vinyl butyral wash primer (SSPC-Paint 27) or as a finish coat over vinyl chloride-acetate copolymer paint such as SSPC-Paint 9. This paint is not...
This specification covers a white or tinted low gloss alkyd paint for steel. It has good weathering in rural, industrial, and marine atmospheres. It is also an excellent general purpose paint for use in interior locations. This paint is suitable for exposures in Environmental...
This specification covers a ready mixed white vinyl chloride-acetate copolymer paint intended for use as a primer over blast cleaned steel or over vinyl butyral wash primer (SSPC Paint 27(Footnote 1)). It may also be used as an intermediate or finish coat over vinyl chloride-acetate...