Specifies a series of conical, wide or narrow neck bottles, with or without ground joints, suitable for storage of liquid and solid chemicals and reagents for general laboratory use
This part of ISO 4796 specifies a series of screw-neck bottles suitable for the storage of fluid liquid and solid chemicals and reagents in general laboratory use. These bottles are also suitable for the preparation and storage of microbiological growth media.
This part of ISO 4796 specifies a series of screw-neck bottles suitable for the storage of fluid liquid and solid chemicals and reagents in general laboratory use. These bottles with nominal volumes ranging from 25 ml to 20 000 ml are also suitable for the preparation and...
This part of the standard specifies a series of bottles with conical, wide or narrow necks with or without ground joints, suitable for the storage of liquid and solid chemicals and reagents in general laboratory use.
This standard applies to three-neck bottles - also called Woulff bottles - made from borosilicate glass 3.3 without and with a bottom outlet. The standard specifies the dimensions, designation, material, design and marking of these three-neck bottles for general...
This part of ISO 4796 specifies a series of screw-neck bottles suitable for the storage of fluid liquid and solid chemicals and reagents in general laboratory use. These bottles with nominal volumes ranging from 25 ml to 20 000 ml are also suitable for the preparation and...
This document specifies the design, dimensions, material and requirements of screw-neck glass bottles for pharmaceutical preparations in liquid form (syrups). Screw-neck glass bottles are applicable to primary packs used in direct contact with a drug. This document is...
This document specifies the design, dimensions, material and requirements of screw-neck glass bottles (veral) for pharmaceutical preparations in solid and liquid dosage forms. Screw-neck glass bottles are applicable to primary packs used in direct contact with a drug....
This European Standard specifies the dimensions of the 38 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and filling with introduction of nitrogen (0,7 bar max.). This finish is designed to...
This European Standard specifies the dimensions of the 38 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and filling with introduction of nitrogen (0,7 bar max.). This finish is designed to...
This document specifies a test method to measure the global migration of cork stoppers. It is applicable to all types of cork stoppers that are ready to use, simulating the real conditions of use. This includes all kind of cork stoppers (completely or partially inserted in the bottle...