This Standard specifies cast iron pipe flanges of the nominal pressures 5K, 10K, 10K (thin type), 16K and 20K and of the nominal diameters lOA to 1500A (hereafter referred to as "flanges"), which are used for jointing steel pipes for fluid such as water 1>, oil, vapour, air,...
This Standard specifies steel pipe flanges (hereafter referred to as "flanges") of nominal sizes 10 A to 1 500 A for nominal pressures 5 K, 10K, 10K light type, 16K, 20K, 30K, 40K and 63K which are used to join parts for piping, such as steel pipes and valves used for ordinary...
This Standard specifies requirements for bolts, nuts and associated parts used for joining the pipe flanges specified in JIS B 2220, JIS B 2239, JIS B 2240 and JIS B 2241 (hereafter referred to as flanges). For those bolts, nuts, and associated parts that are intended for...
'Plan' dimensions for 'inside bolt circle' and 'full face' gaskets or pipe flanges in accordance with BS 10 and BS 2035, and 'full face' gaskets for flanges to BS 1770. The tables giving dimensions bear the same designation as the flange tables in the appropriate...
This Standard covers materials, dimensions, tolerances, and markings for metal ring-joint gaskets, spiral-wound metal gaskets, metal-jacketed gaskets, and grooved metal gaskets with covering layers. These gaskets are dimensionally suitable for use with flanges described in reference...
This Standard covers types, sizes, materials, dimensions, tolerances, and markings for nonmetallic flat gaskets. These gaskets are dimensionally suitable for use with flanges described in the referenced flange standards.
This Standard covers Classes 25, 125, and 250 Gray Iron Pipe Flanges and Flanged Fittings. It includes (a) pressure-temperature
This Standard Practice pertains to the finish of gasket contact faces of pipe flanges and connectingend flanges of valves and fittings. This Standard Practice is intended for applications to products for which ASME B16 Standards do not contain complete facing finish...
This Standard covers minimum requirements for Classes 150 and 300 cast ductile iron pipe flanges and flanged fittings. The requirements covered are as follows: (a) pressure-temperature
This standard is a purchase specification for metallic, flat, ring-shaped gaskets for use in circular, raised-face, flanged pipe joints as described in ANSI B16.5, API Standard 605, and MSS SP-44. Two types of gaskets are covered: double-jacketed corrugated gaskets and spiral-wound...