This standard describes hydraulic and pneumatic linear and quarter-turn actuators for operation of valves and slide gates in utility systems. Actuator types. Actuators described in this standard consist of the following types (Figure 1): 1. Linear actuators producing a linear...
This Japanese Industrial Standard specifies the carbon steel tubes (hereafter referred to as tubes) used for manufacturing cylinder barrels of piston-type pneumatic or hydrauliccylinders by machining or honing the inner surfaces. This Standard generally covers the tubes...
This International Standard establishes a basic series for piston rod end types for application on cylinders used in hydraulic and pneumatic fluid power systems. It specifies thread dimensions and configurations for use with hydraulic and pneumaticcylinder...
This International Standard establishes a metric series of cylinder bore and piston rod diameters for hydraulic and pneumaticcylinders, and specifies for each pair of diameters a corresponding standard ratio between the useful areas. This International Standard applies...
Hydraulic and pneumatic power actuators provide automatic control of ball, plug, and butterfly valves, as well as slide gates in water and wastewater applications. This new Manual of Water Supply Practices explains how various actuators are constructed and operated given specific...
This commercial item description (CID) covers one type of cylinder gage. The gage is used to measure engine cylinder bores for straightness, out of roundness, and taper diameters.
This Standard is intended to establish an inch series of cylinder bores and poiston rod diameters for application to hydraulic and pneumatic fluid power cyclinders.
This International Standard specifies the preferred series of piston strokes for application to singleacting and double-acting fluid power cylinders. These strokes are mainly used for pneumaticcylinders but may also be used for hydrauliccylinders.
017690-000000-000000 1 Scope 1.1 These requirements cover shut-off valves, with or without relief valve, that are for use on cylinders that comply with the specifications and charging and maintenance regulations of the U.S. Department of Transportation (DOT) or the corresponding...
This standard will include the following for cataloged square head tie rod type industrial fluid power cylinders (pneumatic and hydraulic) with bore sizes less than 1.5 in (38.1 mm) diameter: - recommended bore sizes; - recommended rod sizes; - recommended bore and rod size...
This specification specifies the general requirements of steam cylinder oil used for Lubrication of air cylinder that enamel coated drying furnace or electric spot welder.
Preferred ranges of dimensions for the following basic features of hydraulic and pneumatic fluid power cylinders: bore diameter, piston rod diameter, piston stroke, piston rod thread, nominal pressure and ratios of piston effective working areas.
This document provides guidance for oxygen cylinder installation on commerical aircraft based on airworthiness requirements, and methods practiced within aerospace industry. It covers considerations for oxygen systems from beginning of project phase up to production, maintenance, and...
This document provides guidance for oxygen cylinder installation on commercial aircraft based on rules and methods practiced in aerospace industry and applicable in other associations. It covers considerations for oxygen systems from beginning of project phase up to production, maintenance,...
1 SCOPE This standard outlines the requirements of single rod, double acting, cushioned air cylinders with magnetic piston, conforming to Ford Standard U-NC101 and U-NC103.
This commercial item description shall be used in preference to Federal Specification NNN-C-940. This commercial item description covers requirements for glass graduated cylinders, suitable for laboratory purposes.
This document provides guidance for oxygen cylinder installation on commercial aircraft based on rules and methods practiced in aerospace industry and as far as applicable in other associations. It covers considerations to be taken for oxygen systems from beginning of project phase up to...