1.1 These requirements cover attachment plugs, receptacles, cord connectors, and inlets, with arcuate contacts (locking-type configurations), rated 20 or 30 of the non-grounding type or devices rated 15, 50 or 60 A grounding or non-grounding type. All intended for connection to a...
1.1 The requirements cover an enclosure rating system for attachment plugs, receptacles, inlets, and cord connectors provided with an enclosure intended for use in various environmental applications. 1.2 A device with an environmental enclosure shall also comply with the applicable...
FOREWORD 1) The International Electrotechnical Commission (IEC) is a worldwide organization for standardization comprising all national electrotechnical committees (IEC National Committees). The object of IEC is to promote international co-operation on all questions concerning standardization in...
FOREWORD The IEC (International Electrotechnical Commission) is a worldwide organization for standardization comprising all national electrotechnical committees (IEC National Committees). The object of the IEC is to promote international co-operation on all questions concerning standardization in...
1.1 This standard specifies the requirements for cord sets and power-supply cords employing molded-on or assembled-on fittings, rated 600 V maximum, and intended for use in non-hazardous locations in accordance with the National Electrical Code, ANSI/NFPA 70. 1.2 This Standard also...
1.1 These requirements cover cord reels for general use, as well as cord reels - herein referred to as special-use cord reels - intended to be mounted on or in electrical utilization equipment such as appliances, portable lamps, or similar equipment. These cord reels are...
This Standard specifies the requirements for cord sets and power-supply cords employing molded-on or assembled-on fittings, rated 600 V maximum, and intended for use in non-hazardous locations in accordance with CSA C22.1, Canadian Electrical Code, Part I, and CAN/CSA-C22.2 No. 0,...
This document sets the general and dimensional interchangeability requirements for plugs, socket-outlets, connectors and appliance inlets with arcuate contacts of standardized configurations (hereinafter referred to as accessories), with a rated operating voltage not exceeding 600 V AC at a...
1.1 These requirements cover plugs, socket outlets (receptacles), couplers, cord connectors, and inlets, with arcuate contacts (locking-type configurations), rated 20 or 30 A grounding type only. All intended for connection to a branch circuit for use in accordance with the National...
1.1 These requirements cover portable vehicle battery adapters rated 24 V dc or less that are intended to be supplied from a vehicle cigarette lighter receptacle or power outlet. Vehicle battery adapters may supply outputs for appliances such as portable radios, tape players, battery...
Single Pole Locking-Type Separable Connectors UL 1691 1.1 These requirements cover single pole locking-type separable attachment plugs, cord connectors, panel inlets, and panel outlets, adapters, and accessories, rated up to a maximum of 800 amperes and up to 600 volts ac or dc...
1.1 These requirements cover products which are molded of insulating material and are intended to cover the outlet slots of receptacles having 1-15R and 5-15R configurations in accordance with Wiring Devices-Dimensional Specifications, ANSI/NEMA WD6. 1.2 These requirements do not cover insulating...
This Standard applies to cords and cord sets intended for indoor use to electrically connect communication systems that have a normal operating voltage-to-ground of less than 150 V, and that are installed or used in accordance with the Rules of the Canadian Electrical Code, Part I....
This document specifies requirements for cord sets and interconnection cord sets for household and similar general purpose equipment. It does not apply to cord sets for industrial purposes (with plugs and connectors according to IEC 60309) nor to cord extension...
These requirements cover single pole locking-type separable attachment plugs, cord connectors, panel inlets, and panel outlets, adapters, and accessories, rated up to a maximum of 800 amperes and up to 600 volts ac or dc and not intended for connection or disconnection under load...
This document specifies requirements for cord sets and interconnection cord sets for household and similar general purpose equipment. It does not apply to cord sets for industrial purposes (with plugs and connectors according to IEC 60309) nor to cord extension...
This document specifies requirements for cord sets and interconnection cord sets for household and similar general purpose equipment. It does not apply to cord sets for industrial purposes (with plugs and connectors according to IEC 60309) nor to cord extension...
1.1 These configurations cover attachment plugs, receptacles, and cord connectors, for use in accordance with the National Electrical Code (NEC), NFPA 70 and CSA C22.1, Canadian Electrical Code, Part I (CE Code). 1.2 These configurations do not cover devices rated at more than 800 A...
Narrow Your Results