Section I applies to several types of boilers and components of boilers, such as economizers, superheaters, reheaters, and, in some circumstances, feedwater heaters. Although its title is Rules for Construction of Power Boilers, its scope is somewhat broader. The Preamble to Section I...
1.1 These requirements cover indoor use cord and plug connected, relocatable power taps (RPT) rated 250 V AC or less and 20 Amperes or less. A RPT may include an integral Class 2 power supply with an integral lead and/or connector(s) output. In accordance with the...
1.1 These requirements cover indoor use cord and plug connected of permanently connected, furniture power distribution units (FPDU) rated 250 V AC or less and 20 Amperes or less. An FPDU may provide one or more receptacle outlets, inclusive of one current tap integral to the...
1.1 These requirements cover indoor-use cord-and-plug-connected Health Care Facility receptacle outlet assemblies (HCOA) rated 250 V AC or less and 20 Amperes or less. HCOA are for use as a movable power supply connection for cord-and-plug-connected medical electrical...
Narrow Your Results