loading
DSF/PREN 50708-2-4 - Power transformers – Additional European requirements – Part 2-4: Medium power transformer – Special tests
DS

This document describes the special test for Medium Power Transformers ≤ 3150kVA compliant with the EN 50708 2 series: - for corrugated tank liquid immersed transformers; - for the method of measurement of losses for one winding in Highest Voltage (HV) and 2 windings in...

DSF/PREN 50708-3-4 - Power transformers – Additional European requirements – Part 3-4: Large power transformer – Special tests for corrugated tank and radiators
DS

This document describes a special test for hermetically sealed transformers with integral filling equipped with corrugated tank or tank with expandable radiators for Large Power Transformers > 3 150 kVA.

DS/EN 60076-4 - Power transformers - Part 4: Guide to lightning impulse and switching impulse testing - Power transformers and reactors
October 24, 2002 - DS

This part of IEC 60076 gives guidance and explanatory comments on the existing procedures for lightning and switching impulse testing of power transformers to supplement the requirements of IEC 60076-3. It is also generally applicable to the testing of reactors, see IEC...

Power Transformer Design Practices
March 19, 2021 - CRC

The book presents basic theories of transformer operation, design principles and methods used in power transformer designing work, and includes limitation criteria, effective utilization of material, and calculation examples to enhance readers' techniques of transformer...

IEC 60076-4 - Power Transformers-Part 4: Guide to the Lightning Impulse and Switching Impulse Testing - Power Transformers and Reactors
June 1, 2002 - IEC

This part of IEC 60076 gives guidance and explanatory comments on the existing procedures for lightning and switching impulse testing of power transformers to supplement the requirements of IEC 60076-3. It is also generally applicable to the testing of reactors (see IEC...

Electric Power Transformer Engineering
May 16, 2012 - CRC

Electric Power Transformer Engineering, Third Edition expounds the latest information and developments to engineers who are familiar with basic principles and applications, perhaps including a hands-on working knowledge of power transformers. Targeting all from the...

MIL-T-48319 - TRANSFORMER
NPFC
A description is not available for this item.
IEEE C57.123 - Guide for Transformer Loss Measurement
November 7, 2019 - IEEE

This guide provides background information and general recommendations of instrumentation, circuitry, calibration, and measurement techniques of no-load losses (excluding auxiliary losses), excitation current, load losses of power, and distribution transformers. The test codes,...

SNZ AS/NZS 61558.2.7 - Safety of power transformers, power supplies, reactors and similar products - Part 2.7: Particular requirements and tests for transformers and power supplies for toys
October 31, 2008 - SNZ

Replacement: This part of IEC 61558 deals with safety aspects of transformers for toys and power supplies incorporating transformers for toys such as electrical, thermal and mechanical safety. This Part 2-7 is applicable to transformers for toys and power supplies...

IEEE C57.98 - Guide for Transformer Impulse Tests
December 11, 2011 - IEEE

To aid in the interpretation and application of the impulse testing requirements of the IEEE Standard Test Codes for Transformers. Purpose This guide is written primarily for power transformers, but it is also generally applicable to distribution and instrument...

DS/EN 61558-2-7 - Safety of power transformers, power supplies, reactors and similar products - Part 2-7: Particular requirements and tests for transformers and power supplies for toys
November 26, 2007 - DS

This part of 61558 deals with safety aspects of transformers for toys and power supplies incorporating transformers for toys such as electrical, thermal and mechanical safety. This Part 2-7 is applicable to transformers for toys and power supplies incorporating...

CSA IEC 61558-2-2 - Safety of power transformers, power supplies, reactors and similar products — Part 2-2: Particular requirements and tests for control transformers and power supplies incorporating control transformers
January 1, 2020 - CSA

This part of IEC 61558 deals with safety aspects of control transformers and power supplies incorporating control transformers such as electrical, thermal and mechanical safety. This Part 2-2 is applicable to control transformers and power supplies incorporating...

DS/EN 61558-2-2 - Safety of power transformers, power supplies, reactors and similar products - Part 2-2: Particular requirements and tests for control transformers and power supplies incorporating control transformers
May 11, 2007 - DS

This part of 61558 deals with safety aspects of control transformers and power supplies incorporating control transformers such as electrical, thermal and mechanical safety. This Part 2-2 is applicable to control transformers and power supplies incorporating both...

CEI EN 60076-4 - Power transformers - Part 4: Guide to lightning impulse and switching impulse testing - Power transformers and reactors
March 1, 2003 - CEI

Questa parte della IEC 60076 fornisce, a complemento della IEC 60076-3, istruzioni e commenti esplicativi sulle esistenti procedure di prova con impulsi atmosferici e di manovra per i trasformatori di potenza. Essa è generalmente applicabile anche alle prove dei reattori, salvo dove vengono...

IEEE C57.12.91 - Test Code for Dry-Type Distribution and Power Transformers
September 24, 2020 - IEEE

This standard describes methods for performing tests specified in IEEE Std C.57.12.01 and other referenced standards applicable to dry-type distribution and power transformers, with a voltage of 601 V or higher in the highest voltage winding.2 It is intended for use as a basis...

CEI EN 61558-2-14 - Safety of transformers, reactors, power supply units and combinations thereof Part 2-14: Particular requirements and test for variable transformers and power supply units incorporating variable transformers
April 1, 2015 - CEI

This part of IEC 61558 deals with safety of variable transformers for general applications and power supply units incorporating variable transformers for general applications. Transformers incorporating electronic circuits are also covered by this standard....

CEI EN 61558-2-23 - Safety of transformers, reactors, power supply units and combinations thereof Part 2-23: Particular requirements and tests for transformers and power supply units for construction sites
April 1, 2012 - CEI

Replacement: This part of IEC 61558 deals with the safety of transformers for construction sites and power supply units incorporating transformers for construction sites. Transformers incorporating electronic circuits are also covered by this standard. NOTE 1 Safety...

IEC 61558-2-23 - Safety of transformers, reactors, power supply units and combinations thereof – Part 2-23: Particular requirements and tests for transformers and power supply units for construction sites
August 1, 2010 - IEC

Replacement: This part of IEC 61558 deals with the safety of transformers for construction sites and power supply units incorporating transformers for construction sites. Transformers incorporating electronic circuits are also covered by this standard. NOTE 1 Safety...

Advertisement