This European Standard specifies the design, testing and inspection requirements for pressure relief valve isolating devices, valve manifolds, vent pipes and system assemblies which are, where necessary, used with pressure relief valves for use in...
This European Standard specifies the design, testing and inspection requirements for pressure relief valve isolating devices, valve manifolds, vent pipes and system assemblies which are, where necessary, used with pressure relief valves for use in...
This European Standard specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: - static LPG pressure vessels, NOTE The pressure vessels can be situated above ground, underground...
This European Standard specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: - static LPG pressure vessels, NOTE The pressure vessels can be situated above ground, underground...
This specification establishes the requirements for hydraulic pressure relief valves.
This specification covers one type of in-line hydraulic pressure relief valve used in a military combat vehicle to control system differential pressure at a predetermined level (see 6.1).
This International Standard specifies the requirements for the design, manufacture and testing of pressure relief valves for cryogenic service, i.e. for operation with cryogenic fluids in addition to operation at temperatures from ambient to cryogenic. It is a requirement of...
This specification covers the requirements for one type of low-pressure relief valve for use in pressurized shipping containers.
This European Standard specifies the requirements for the reconditioning, retesting and certification of Pressure Relief Valves (PRVs) for LPG pressure vessels covered under the scope of EN 14129. This European Standard applies to retesting and reconditioning of PRVs...
This European Standard specifies the requirements for the reconditioning, retesting and certification of Pressure Relief Valves (PRVs) for LPG pressure vessels covered under the scope of EN 14129. This European Standard applies to retesting and reconditioning of PRVs...
Dimensions and other data of mounting surfaces to ensure interchangeability.
This Recommended Practice (RP) provides general guidance on valve selection for the hydrocarbon processing industry (HPI), which includes refineries and petrochemical, chemical, and liquefied natural gas (LNG) plants and their various associated processes. Selection guidance is provided for...
This specification covers low pressure equalizing, gaseous product valves for use in shipping containers.
This specification covers one type and grade of high-pressure air valve cap suitable for use in aircraft hydraulic systems.
This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a Flow versus pressure drop b Leakage rate c Operating effort d Metering characteristics...
Narrow Your Results