loading
IPC ENVIRONMENT - Printed Circuit Board Industry an Environmental Best Practice Guide
January 1, 1999 - IPC
A description is not available for this item.
SDI INDUSTRY ALERT - TECHNICAL DATA SERIES INDUSTRY ALERT
SDI/DOOR
A description is not available for this item.
IEEE CIRCUITS AND FILTERS - THE CIRCUITS AND FILTERS HANDBOOK
IEEE
A description is not available for this item.
ASTM D578/D578M-23 - Standard Specification for Glass Fiber Strands
June 1, 2023 - ASTM International

1.1 This specification covers the requirements for continuous fiber and staple fiber glass strands, including single, plied and multiple wound. It also covers textured glass fiber yarns. This specification is intended to assist ultimate users by designating the general nomenclature for the strand...

QML-31032 - Printed Circuit Board/Printed Wiring Board, General Specification for
April 8, 2021 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-31032 Printed Circuit Board/Printed Wiring Board, General Specification for This list has been prepared for use by or for the Government in the acquisition of products covered by...

J1742_202208 - Connections for High Voltage On-Board Vehicle Electrical Wiring Harnesses - Test Methods and General Performance Requirements
August 5, 2022 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in high power road vehicle applications that...

ASTM D2413-16(2022) - Standard Practice for Preparation of Insulating Paper and Board Impregnated with a Liquid Dielectric
May 1, 2022 - ASTM International

1.1 This practice covers the preparation of insulating paper and board impregnated with a liquid dielectric. Where this practice states only "paper," the same procedure shall apply to board. 1.2 This practice has been found practicable for papers having nominal thickness of 0.05 mm (2...

ASTM B579-22 - Standard Specification for Electrodeposited Coatings of Tin-Lead Alloy (Solder Plate)
May 1, 2022 - ASTM International

1.1 This specification covers the requirements for electrodeposited tin-lead coatings on fabricated articles of iron, steel, copper, and copper alloys, to protect them against corrosion (Note 1), to improve and preserve solderability over long periods of storage, and to improve anti-galling...

ASTM B885-09(2020) - Standard Test Method for Presence of Foreign Matter on Printed Wiring Board Contacts
October 1, 2020 - ASTM International

5.1 This test method provides a way to detect contamination on printed wiring board fingers that affects the electrical performance of such fingers. Such contamination may arise during PWB manufacture, circuit assembly, or service life and may include solder mask, solder flux,...

QPL-32385 - Connector, Receptacles, Plugs, Adapter, Used on Electroluminescent, Embedded, and Printed Circuit Board Lamp Lighting Panels General Specification for
February 4, 2021 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-32385 Connector, Receptacles, Plugs, Adapter, Used on Electroluminescent, Embedded, and Printed Circuit Board Lamp Lighting Panels General Specification for This list has been prepared for use...

IEEE 370 - Electrical Characterization of Printed Circuit Board and Related Interconnects at Frequencies up to 50 GHz
September 24, 2020 - IEEE

This document addresses the quality of measured S-parameters for electrical printed circuit board (PCB) and related interconnect at frequencies up to 50 GHz. This might include, but is not limited to: test fixtures, as well as methods and processes for controlling the accuracy...

DS/ISO 8092-5 - Road vehicles – Connections for on-board electrical wiring harnesses – Part 5: Test methods and general performance requirements for wiring harness connector operation
January 28, 2021 - DS

This document defines terms and specifies test methods and general performance requirements for single-pole and multi-pole connections used with on-board electrical wiring harnesses of road vehicles. This document is applicable to connectors designed to be disconnected after mounting in the...

IEC 62148-15 - Fibre optic active components and devices – Package and interface standards – Part 15: Discrete vertical cavity surface emitting laser packages
March 1, 2021 - IEC

This part of IEC 62148 covers the physical dimension and interface specifications for discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data transmission applications. The intent of this document is to adequately specify the physical...

IEC 62148-15 REDLINE - Fibre optic active components and devices – Package and interface standards – Part 15: Discrete vertical cavity surface emitting laser packages
March 1, 2021 - IEC

This part of IEC 62148 covers the physical dimension and interface specifications for discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data transmission applications. The intent of this document is to adequately specify the physical...

CEI EN IEC 61189-5-504 - Test methods for electrical materials, printed board and other interconnection structures and assemblies Part 5-504: General test methods for materials and assemblies - Process ionic contamination testing (PICT)
January 1, 2021 - CEI

This part of IEC 61189 is a test method designed to determine the proportion of soluble ionic residues present upon a circuit board, electronic component or assembly. The conductivity of the solution used to dissolve the ionic residues is measured to evaluate the level of ionic...

ISO 8092-5 - Road vehicles — Connections for onboard electrical wiring harnesses — Part 5: Test methods and general performance requirements for wiring harness connector operation
January 1, 2021 - ISO

This document defines terms and specifies test methods and general performance requirements for single-pole and multi-pole connections used with on-board electrical wiring harnesses of road vehicles. This document is applicable to connectors designed to be disconnected after mounting in the...

GMW15267 - General Specification for Electromechanical Plug-In, Printed Circuit Board, and Solid-State Relays
February 1, 2021 - GMW

Purpose. The purpose of the relay is to switch and carry load currents while a minor control current through the relay coil is applied. The relay must provide only two (2) operating modes: • Switching Contact Open: No current flows • Switching Contact Closed: Load current flows An intermediate...

UL 2367 - Solid State Overcurrent Protectors
April 19, 2021 - ULSE

1.1 This standard covers solid-state overcurrent protectors. These devices are solid-state switches that limit the output current to a safe level when the output load exceeds the current-limit threshold or when a load-side short-circuit is present. Solid-state overcurrent protectors are...

GSFC-STD-8001 - Standard Quality Assurance Requirements for Printed Circuit Boards
November 21, 2019 - NASA

Purpose The purpose of this standard is to provide requirements and recommendations that ensure that high-reliability printed circuit boards (PCBs) are designed, procured, produced and used in GSFC project mission hardware. Applicability The requirements herein apply across the full...

Advertisement