This practice specifies a test film for quantitative measurements of 70-mm projector alignment and screen image quality. This practice also describes the artwork and dimensions for a test chart to be used as the original subject for the manufacture of a master negative.
IEC 62906-5-6:2020 (E) specifies the standard measurement conditions and measuring methods for determining the optical performance of a projection screen in terms of its photometric characteristics, including screen gain and speckle contrast, from different viewing directions. These...
This part of IEC 62906 specifies the standard measurement conditions and measuring methods for determining the optical performance of a projection screen in terms of its photometric characteristics, including screen gain and speckle contrast, from different viewing directions. These...
This document establishes the requirements and recommendations for image contents and electronic display systems to reduce visually induced motion sickness (VIMS), while viewing images on electronic displays. This document is applicable to electronic display systems, including flat panel displays,...
This document specifies the information to be included in the specification sheets for front projection type data projectors and the form of specification sheets. This document is not applicable to units for a rear screen projection.
This document establishes the requirements and recommendations for image contents and electronic display systems to reduce visually induced motion sickness (VIMS), while viewing images on electronic displays. This document is applicable to electronic display systems, including flat panel displays,...
This Recommendation categorizes and summarizes the factors affecting the user-perceived experience of a virtual reality (VR) service, with the intention of helping to identify the methodologies for assessing the VR quality. VR quality of experience (QoE) assessment methodologies are left for...
This standard specifies the absolute luminance level, white point chromaticity, and luminance uniformity of the reflected screen light for the presentation of motion pictures by projectors with digital light engines in review rooms and commercial cinemas. It is the purpose of this...
1.1 These requirements cover electrically-operate
This Standard specifies the test method for measuring the energy performance and defines the performance requirements of displays with a viewable screen size greater than or equal to 75 cm (30 in) diagonal and televisions (of all sizes). Note: This Standard is technology neutral. This...
This document specifies the standard measurement conditions and measuring methods for determining the optical performance of a projection screen in terms of its photometric characteristics, including screen gain and speckle contrast, from different viewing directions. These methods...
This standard consolidates previous standards for certain low voltage two-inch (51mm) dichroic coated integral reflector, rim reference tungsten halogen lamp types with GX5.3 bases designed for large screen projection systems and used in 8mm projection, 16mm projection, slide...
Narrow Your Results