loading
DS/EN ISO 4566 - Small craft with inboard engine - Propeller shaft ends and bosses with 1:10 taper
August 9, 1995 - DS

The standard specifies the dimensions for interchangeability of propeller bosses and propeller shaft ends in the shaft diameter range of 20 to 160 mm with a taper of 1:10, intended for installation on inboard-engined small craft.

ISO 8845 - Small Craft with Inboard Engine - Propeller Shaft Ends and Bosses with 1:16 Taper
January 1, 1994 - ISO
A description is not available for this item.
ISO 4566 - Small Craft with Inboard Engine - Propeller Shaft Ends and Bosses with 1:10 Taper
January 1, 1992 - ISO
A description is not available for this item.
BS MA 74-2 - Tapers and other outboard details of propeller shafts Part 2: Specification for shafts of diameter greater than 160 mm up to 1000 mm
December 31, 1980 - BSI

Dimensional requirements for the tapered end of the shaft, the key and keyway, and the external thread for the propeller securing nut. Material requirements for components other than the shaft.

BS MA 74-1 - Tapers and Other Outboard Details of Propeller Shafts - Part 1: Specification for Shafts of Diameter from 16 mm to 160 mm
April 30, 1976 - BSI

Dimensions controlling the interchangeability of propellers and shaft end couplings on small craft.

BS 7161 - Propeller Shaft Ends and Bosses for Inboard- Engined Pleasure Craft
June 29, 1990 - BSI

Dimensions for interchangeability of propellor bosses and propellor shaft ends in the shaft diameter range of 20 to 160 mm with a taper of 1:10.

Advertisement