This part of IS0 9241 specifies ergonomic guiding principles which apply to the user requirements, design, and procurement of workstation equipment for office tasks using VDTs. In particular, the general principles and requirements specified in this part of IS0 9241 apply to the standards...
This standard specifies ergonomic guiding principles which apply to the user requirements, design, and procurement of workstation equipment for office tasks using VDTs. In particular the general principles and requirements specified in this part apply to the standards specifying technical...
This part of ISO 9241 specifies ergonomic guiding principles which apply to the user requirements, design, and procurement of workstation equipment for office tasks using VDTs. In particular, the general principles and requirements specified in this part of ISO 9241 apply to the standards...
This part of ISO 11064 specifies ergonomic principles, recommendations and requirements for the design of workstations found in control centres. It covers control workstation design with particular emphasis on layout and dimensions. It is applicable primarily to seated,...
This part of ISO 11064 specifies ergonomic principles, recommendations and requirements for the design of workstations found in control centres. It covers workstation design with particular emphasis on layout and dimensions. This standard covers primarily seated, visual-display-based
This part of ISO 11064 specifies ergonomic principles, recommendations and requirements for the design of workstations found in control centres. It covers control workstation design with particular emphasis on layout and dimensions. It is applicable primarily to seated,...
This DIN SPEC addresses LCD screens at visual display workstations. This DIN SPEC gives decision guidance on the specification of screens at visual display workstations. It is limited to LCD screens, since these are typically used at workstations.
This International Standard provides principles derived from the application of anthropometric data to the design of workstations. It is based on ergonomics and currently available anthropometric measurements. This International Standard specifies the body's space requirements for normal...
This document applies to all open-plan offices, in which the following activities are performed: - Space type 1: when the activity isn't known yet - vacant floor plate; - Space type 2: activity mainly focusing on outside of the room communication (by telephone/audio/vide
This International Standard establishes principles for deriving dimensions from anthropometric measurements and applying them to the design of workstations at non-mobile machinery. It is based on current ergonomic knowledge and anthropometric measurements. This International Standard...
This International Standard establishes principles for deriving dimensions from anthropometric measurements and applying them to the design of workstations at non-mobile machinery. It is based on current ergonomic knowledge and anthropometric measurements. This International Standard...
This International Standard provides principles derived from the application of anthropometric data to the design of workstations. It is based on ergonomics and currently available anthropometric measurements. This International Standard specifies the body's space requirements for normal...
This International Standard provides principles derived from the application of anthropometric data to the design of workstations. It is based on ergonomics and currently available anthropometric measurements. This International Standard specifies the body's space requirements for normal...
This standard establishes ergonomic principles for the evaluation of control centres. It gives requirements, recommendations and guidelines on evaluation of the different elements of the control centre, i.e., control suite, control room, workstations, displays and controls, and work...
Diese Europäische Norm stellt Verfahren bereit, um mittels Prüfungen, Messungen und/oder Berechnungen festzulegen: - den Energieverbrauch von Desktop-Computern, integrierten Desktop-Computern und Notebook- Computern im AUS-Modus mit aktiviertem oder deaktiviertem Wake-On-LAN (sofern verfügbar); -...
This document deals with noise reduction as a safety requirement. It also specifies the methods for determining the sound pressure level at workstations, other specified positions and the sound power level of GSE during intended use. The test results are not applicable to the determination...
IEC 61772:2009 supplements IEC 60964 and presents design requirements for the application of VDUs in main control rooms of nuclear power plants. Assists the designer in specifying VDU applications including displays on individual workstations and larger displays for group-working or distant...
This part of ISO 11064 establishes ergonomic principles for the evaluation of control centres. It gives requirements, recommendations and guidelines on evaluation of the different elements of the control centre, i.e. control suite, control room, workstations, displays and controls, and work...