This specification covers seamless carbon-molybdenum alloy-steel boiler and superheater tubes. As a steel making practice, the steel material shall be killed. The required chemical composition for steel is given. The mechanical property requirements include tensile requirements and hardness...
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and average wall, or outside diameter and minimum wall tube. 1.2.1 The sizes covered by this specification...
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and average wall, or outside diameter and minimum wall tube. 1.2.1 The sizes covered by this specification...
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and average wall, or outside diameter and minimum wall tube. 1.2.1 The sizes covered by this specification...
This specification covers seamless carbon-molybdenum alloy-steel boiler and superheater tubes. As a steel making practice, the steel material shall be killed. The required chemical composition for steel is given. The mechanical property requirements include tensile requirements and hardness...
This specification covers minimum-wall-thickne
This specification covers minimum-wall-thickne
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. (A) Maximum unless range or minimum is given. Where ellipses (...) appear in this table, there is no requirement and analysis for the element need not be...
This specification covers seamless carbon-molybdenum alloy-steel boiler and superheater tubes. As a steel making practice, the steel material shall be killed. The required chemical composition for steel is given. The mechanical property requirements include tensile requirements and hardness...
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and average wall, or outside diameter and minimum wall tube. 1.2.1 The sizes covered by this specification...
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. (A) Maximum unless range or minimum is given. Where ellipses (...) appear in this table, there is no requirement and analysis for the element need not be...
1.1 This specification2 covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. TABLE 1 Chemical Requirements A Composition,% N02200 N02201 N04400 N06025 N06045 N06600 N06601 N06603 N06686 N06690 Nickel 99.0 minB 99.0 minB 63.0 minB...
This specification covers seamless carbon-molybdenum alloy-steel boiler and superheater tubes. As a steel making practice, the steel material shall be killed. The required chemical composition for steel is given. The mechanical property requirements include tensile requirements and hardness...
This specification covers minimum-wall-thickne
1.1 This specification covers seamless tubes of nickel and nickel alloys, as shown in Table 1, for use in condenser and heat-exchanger service. 1.2 This specification covers outside diameter and average wall, or outside diameter and minimum wall tube. 1.2.1 The sizes covered by this specification...
This specification covers minimum-wall-thickne
This guide covers standard specification for a number of grades of nominal-wall-thickne
This guide covers standard specification for a number of grades of nominal-wall-thickne
This specification covers standard requirements for welded ferritic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. All finished straight tubing or straight tubing ready for U-bending shall be...