The scope of this manual includes the determination of the necessary construction details for the fabrication and installation of round metallic industrial ductwork within the following general categories, and as further detailed in the scope of individual chapters, through a variety of both...
This specification covers a titanium alloy in the form of round bars up to 10 inches (254 mm), inclusive, in diameter.
This specification covers a titanium alloy in the form of round bar and wire, 0.625 inch (15.88 mm) and under in nominal diameter or thickness.
This standard is applicable to drawn round bars of 4 mm to 50 mm in diameter made of materials as listed in clause 5.
Primarily to provide the aerospace industry with approximate standards for comparing various shaped sections to round bars, in determining the response to hardening characteristics when heat treating low-alloy and martensitic corrosion-resistant steels.
This specification covers a corrosion and heat resistant work strengthened nickel alloy in the form of bars and wire, 1½ inches (38 mm) and under in nominal diameter (See 8.2 ).
This European Standard specifies the dimensions, tolerances and physical constants of ground round steel bars used in aerospace construction.
This specification covers a titanium alloy in the form of round bar and wire, 0.625 inch (15.88 mm) and under in nominal diameter or thickness.
Primarily to provide the aerospace industry with approximate standards for comparing various shaped sections to round bars, in determining the response to hardening characteristics when heat treating low-alloy and martensitic corrosion-resistant steels.
Diese Norm ist für gepresste Rundstangen über 50 mm bis 200 mm Durchmesser aus den in Abschnitt 6 aufgeführten Werkstoffen anzuwenden.
This standard is applicable to drawn round bars of 4 mm to 50 mm in diameter made of materials as listed in clause 5.
1.1 This specification covers glass fiber reinforced polymer (GFRP) bars, provided in cut lengths and bent shapes and having an external surface enhancement for concrete reinforcement. Bars covered by this specification shall meet the requirements for geometric, material, mechanical,...
This specification covers a high-strength, corrosion-resistant alloy in the form of bars up to 1.75 inches (44.4 mm) in diameter (see 8.2 and 8.7 ).
This specification covers a high-strength, corrosion-resistant alloy in the form of bar up to 1.75 inches (44.4 mm) in diameter (see 8.2 and 8.7 ).
Scope and field of application This International Standard specifies dimensions of metric series hot-rolled steel round bars.
This European Standard specifies the dimensions, tolerances and physical constants of drawn and/or descaled round steel bars used in aerospace construction.
1.1 These test methods2 cover procedures and definitions for the mechanical testing of steels, stainless steels, and related alloys. The various mechanical tests herein described are used to determine properties required in the product specifications. Variations in testing methods are to be...
This guide covers a group of requirements for carbon and alloy steel bars under each of the following specifications: hot-rolled carbon steel bars, cold-finished carbon steel bars, hot-rolled alloy steel bars, and cold-finished alloy steel bars. Heat and product...
1.1 This specification covers basalt and glass fiber reinforced polymer (BFRP and GFRP, respectively) bars, provided in straight (longitudinal) cut lengths, of solid round cross-section, and having a surface enhancement for internal concrete reinforcement applications. Bars...