loading
ASTM WELDING - ASTM STANDARDS FOR WELDING
ASTM
A description is not available for this item.
ASTM E751/E751M-17(2022) - Standard Practice for Acoustic Emission Monitoring During Resistance Spot-Welding
December 1, 2022 - ASTM International

5.1 The AE produced during the production of a spot-weld can be related to weld quality parameters such as the strength and size of the nugget, the amount of expulsion, and the amount of cracking. Therefore, in-process AE monitoring can be used both as an examination method,...

GMKOREA EDS-M-8724 - Primer-Spot Weld
December 1, 2020 - GMKOREA
A description is not available for this item.
GMKOREA EDS-M-8512 - Sealer-Spot Weld
December 1, 2020 - GMKOREA
A description is not available for this item.
DS/ISO 7285 - Pneumatic cylinders for mechanized multiple spot welding
June 22, 2020 - DS

Contains the requirements of the geometrical and mechanical characteristics of pneumatic cylinders used for multiple spot welding machines and their manufacturing, delivery and test specifications.

DS/ISO 5830 - Resistance spot welding – Male electrode caps
June 22, 2020 - DS

Specifies the dimensions and tolerances for male electrode caps for resistance spot welding when a female taper (see ISO 1089) is used to fix the electrode adaptor (see ISO 5829). Applies only to electrode caps for which the electrode force Fmax, given for the diameter d1, does not...

DS/EN ISO 8530 - Resistance spot welding – Male electrode caps (ISO 5830:1984)
January 18, 2021 - DS

This International Standard specifies the dimensions and tolerances for male electrode caps for resistance spot welding when a female taper (see IS0 1089) is used to fix the electrode adaptor (see IS0 5829). It only applies to electrode caps for which the electrode force Fmsx, given...

DS/EN ISO 7285 - Pneumatic cylinders for mechanized multiple spot welding (ISO 7285:1995)
January 18, 2021 - DS

This International Standard specifies the requirements of the geometrical and mechanical characteristics of pneumatic cylinders used for multiple spot welding machines and their manufacturing, delivery and test specifications. These cylinders for a nominal air pressure of 1 MPa (10...

GMW14057 - Weld Acceptance Criteria and Repair Methods Resistance Spot Welds - Steel
October 1, 2018 - GMW

Purpose. This standard provides the acceptance criteria and repair methods for resistance spot welds in automotive products for which GM is responsible for establishing or approving product design. Note: This standard applies to steels approved by GM for Resistance Spot...

DS/ISO 5829 - Resistance spot welding – Electrode adaptors, female taper 1 : 10
June 22, 2020 - DS

Specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap is a female taper (male electrode cap, see ISO 5830) and for which the electrode taper fits conform to ISO 1089. Covers also designation, material and marking.

DS/EN ISO 18785-2 - Friction stir spot welding – Aluminium – Part 2: Design of weld joints (ISO 18785-2:2018)
January 18, 2021 - DS

This document specifies the design requirements and provides design guidelines for friction stir spot welding. In this document, the term "aluminium" refers to aluminium and its alloys.

BS EN ISO 7285 - Pneumatic cylinders for mechanized multiple spot welding
January 31, 2021 - BSI
A description is not available for this item.
BS EN ISO 5830 - Resistance spot welding — Male electrode caps
January 31, 2021 - BSI
A description is not available for this item.
ISO 18785-1 - Friction stir spot welding - Aluminium - Part 1: Vocabulary
November 1, 2018 - ISO

This document defines friction stir spot welding (FSSW) process terms and definitions. In this document, the term "aluminium" refers to aluminium and its alloys

GMW16967 - Aluminum Resistance Spot Welding
May 1, 2013 - GMW

Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. This specification provides the acceptance criteria for aluminum resistance spot...

NAVISTAR MPAPS P-9516 - Quality Requirements for Resistance Spot Welds
October 1, 2020 - NAVISTAR
A description is not available for this item.
ISO 18595 - Resistance welding — Spot welding of aluminium and aluminium alloys — Weldability, welding and testing
January 1, 2021 - ISO

This document specifies requirements for resistance spot welding in the fabrication of assemblies of aluminium sheet, extrusions (both work- and age-hardening alloys) and/or cast material comprising two or three thicknesses of metal, where the maximum single (sheet) thickness of...

DS/EN ISO 18785-1 - Friction stir spot welding – Aluminium – Part 1: Vocabulary (ISO 18785-1:2018)
January 18, 2021 - DS

This document defines friction stir spot welding (FSSW) process terms and definitions. In this document, the term "aluminium" refers to aluminium and its alloys.

GMKOREA EDS-T-7179 - Method of Inspection for Spot Weld
July 1, 2011 - GMKOREA

This standard provides specifications on spot weld joints of low carbon steel, low alloy steel and stainless steel materials with panel thickness of 0.4mm ~ 5.0mm. Here, hardening agent, surface treatment agent, clad material and combination of different materials, whose tension...

Advertisement