This specification covers a ready-to-mix aluminum vinyl chloride, acetate copolymer paint intended for use over vinyl butyral wash primer (SSPC-Paint 27) or as a finish coat over vinyl chloride-acetate copolymer paint such as SSPC-Paint 9. This paint is not...
This specification covers a white or tinted low gloss alkyd paint for steel. It has good weathering in rural, industrial, and marine atmospheres. It is also an excellent general purpose paint for use in interior locations. This paint is suitable for exposures in Environmental...
This specification covers a ready mixed white vinyl chloride-acetate copolymer paint intended for use as a primer over blast cleaned steel or over vinyl butyral wash primer (SSPC Paint 27(Footnote 1)). It may also be used as an intermediate or finish coat over vinyl chloride-acetate...
This specification covers two types of aluminum alkyd paint for steel. Both have good weathering in rural, industrial, and marine atmospheres. They are also excellent paints for interiors. These paints are not intended for use over bare steel. These paints are suitable for exposures in...
This specification covers a quick drying zinc dust, zinc oxide, and phenolic varnish paint for steel or galvanized surfaces. It has very good rust inhibitive characteristics, but only fair wetting ability for rusting, greasy, or oily surfaces. It has a drying time of about 12 hours, good...
This specifi cation covers a French process zinc oxide, raw linseed oil and alkyd primer suitable for use over blast cleaned steel. This is an alkyd/linseed oil primer containing 30% more alkyd resin than SSPC Paint 25. It is not recommended for hand cleaned steel. This primer is suitable...
Narrow Your Results