loading
JIS B 1251 - Spring Lock Washers
July 20, 2018 - JSA

This Japanese Industrial Standard specifies requirements for spring lock washers, conical spring washers, toothed lock washers and waved spring washers (hereafter generically referred to as washers) to be used for bolts, screws...

DIN 6913 - Spring Lock Washers with Safety Ring
October 1, 1987 - DIN

Scope and field of application Spring lock washers covered in this standard are deemed to be spring washers designed for use for bolt/nut assemblies involving bolts of property class 5.8 or less as specified in ISO 898 Part 1. They are intended to counteract the...

MPAPS S-FM-1.101-GS/PL - Helical Spring Lock Washers–Metric Series
June 1, 2015 - NAVISTAR

GENERAL: Implementation of this standard must be in accordance with the policies and procedures outlined in MPAPS S-A-0.101. There may also be divisional supplemental instructions in regard to use of metric standards that should be taken into account. This standard may differ in some respects with...

MPAPS S-F-1.101-GS/PL - Spring Lock Washers – English Series Not Recommended (Noun Code 9720)
June 1, 2015 - NAVISTAR

GENERAL: Lock washers covered in this standard are intended for general applications and based primarily on A.S.M.E. Standard B-18.21.1. Spring lock washers are available in Regular, Heavy and Extra Duty series. Washers in certain materials are not...

ASME B18.21.3 - Double Coil Helical Spring Lock Washers for Wood Structures
September 19, 2008 - ASME

This Standard covers the dimensional and physical properties and methods of testing for double coil helical spring lock washers for wood structures. NOTE: The word lock appearing in the name of the product in this Standard is a generic term historically associated with...

DIN 128 - Curved spring lock washers
October 1, 1994 - DIN
A description is not available for this item.
DIN 127 - Spring lock washers with square ends or tang ends
October 1, 1987 - DIN

Scope and field of application Spring lock washers covered in this standard are deemed to be spring washers designed for use with bolthut assemblies involving fasteners of property class 5.8 or less, as specified in IS0 898 Part 1. They are intended to counteract...

DIN 7980 - Spring lock washers with square ends for cheese head screws
October 1, 1987 - DIN

Scope and field of application Spring lock washers with square ends covered in this standard are deemed to be spring washers designed for use for bolt/nut assemblies involving bolts of property classes less than 8.8 as specified in ISO 898 Part 1. They are...

DELPHI DX500042 - METRIC HELICAL SPRING LOCK WASHERS
DELPHI-I
A description is not available for this item.
GMNA F100 - Metric Helical Spring Lock Washers General Specifications
August 1, 2012 - GMNA
A description is not available for this item.
GM F100 - Metric Helical Spring Lock Washers General Specifications
August 1, 1995 - GMNA
A description is not available for this item.
DIN 6905 - Spring lock washers for screw and washer assemblies
December 1, 1990 - DIN
A description is not available for this item.
NAVISTAR ESP F-1.221-NPP - VOID - Spring Lock Washers – Non-Preferred Parts (Noun Code 9720)
July 1, 2015 - NAVISTAR
A description is not available for this item.
NAVISTAR ESP FM-1.121-PP - VOID - Helical Spring Lock Washers - Preferred Parts Metric Series
July 1, 2015 - NAVISTAR
A description is not available for this item.
NAVISTAR ESP FM-1.221-NPP - VOID - Helical Spring Lock Washers – Non-Preferred Parts - Metric Series
July 1, 2015 - NAVISTAR
A description is not available for this item.
NAVISTAR ESP F-1.101-GS - VOID - Spring Lock Washers – General Specifications (Noun Code 9720)
July 1, 2015 - NAVISTAR
A description is not available for this item.
NAVISTAR ESP FM-1.001-GI - VOID - Helical Spring Lock Washers - General Information - Metric Series
July 1, 2015 - NAVISTAR
A description is not available for this item.
Advertisement