loading
JIS B 2808 - Spring Pins
January 21, 2013 - JSA

This Standard specifies slotted spring pins and coiled spring pins (hereafter referred to as "spring pins"). NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO 8748 :2007...

ASME B18.8.100M - Spring Pins: Coiled Type, Spring Pins: Slotted, Machine Dowel Pins: Hardened Ground, and Grooved Pins
January 1, 2000 - ASME

PREFACE ORGANIZATION OF THIS DOCUMENT This Standard compiles the following standards: ASME B18.8.3M Spring Pins: Coiled Type (Metric Series) ASME B18.8.4M Spring Pins: Slotted (Metric Series) ASME B18.8.5M Machine Dowel Pins: Hardened Ground (Metric Series) ASME...

ASME B18.8.4M - Spring Pins - Slotted (Metric Series)
January 1, 1994 - ASME

This Standard is intended to cover the complete dimensions and mechanical and performance requirements for Metric series slotted spring pins recognized as American National Standard, which are widely used in general industrial applications. Slotted spring pins have...

DIN LN 1481 - Aerospace; spring pins, slotted, heavy duty
April 1, 1992 - DIN

Field of application This standard is applicable to spring pins for use in load-carrying steel joints subjected to shear loading. For light-metal joints these spring pins shall be used in non-vital locations only.

NAVISTAR MPAPS A-1055 - Spring Pins
April 1, 2018 - NAVISTAR
A description is not available for this item.
ASME B18.8.3M - Spring Pins - Coiled Type (Metric Series)
January 1, 1995 - ASME

This Standard covers the dimensional and general data for coiled spring pins recognized as American National Standard, which are widely used in general industrial applications. The inclusion of dimensional data in this Standard is not intended to imply that all products described are...

AMS7205G - Spring Pins, Tubular, Carbon Steel
February 15, 2008 - SAE International

This specification covers tubular-shaped pins, fabricated from carbon steel, having a full-length longitudinal slot to permit flexure when inserted into a hole.

AMS7205F - Spring Pins, Tubular Carbon Steel
February 21, 2003 - SAE International

This specification covers tubular-shaped pins, fabricated from carbon steel, having a full-length longitudinal slot to permit flexure when inserted into a hole.

AMS7205E - SPRING PINS, TUBULAR Carbon Steel
April 1, 1994 - SAE International

This specification covers tabular-shaped pins, fabricated from carbon steel, having a full-length longitudinal slot to permit flexure when inserted into a hole.

AMS7205D - SPRING PINS, TUBULAR Carbon Steel
December 1, 1973 - SAE International

This specification covers tubular-shaped pins of carbon steel, having a full-length longitudinal slot to permit flexure when inserted into a hole.

FORD WH901 - GENERAL REQUIREMENTS AND PHYSICAL PROPERTIES FOR SPRING PINS - COILED
January 1, 1993 - FORD

1. SCOPE. This standard specifies the material, heat treatment, gauging and physical properties for metric coiled spring pins intended for general use.

NAVISTAR TMS 1055 - VOID - Spring Pins
April 1, 2018 - NAVISTAR
A description is not available for this item.
AMS7205A - SPRING PINS, TUBULAR, STEEL
July 1, 1957 - SAE International
A description is not available for this item.
AMS7205 - SPRING PINS, STEEL
November 1, 1952 - SAE International
A description is not available for this item.
AMS7205C - SPRING PINS TUBULAR Carbon Steel
September 1, 1966 - SAE International
A description is not available for this item.
AMS7205B - SPRING PINS, TUBULAR Carbon Steel
January 1, 1961 - SAE International
A description is not available for this item.
AMS7207A - SPRING PINS, CORROSION RESISTANT STEEL
August 1, 1955 - SAE International
A description is not available for this item.
AMS7207 - SPRING PINS, CORROSION RESISTANT STEEL
February 1, 1953 - SAE International
A description is not available for this item.
DELPHI DX500057 - METRIC TYPE S SPRING PINS
DELPHI-I
A description is not available for this item.
Advertisement