loading
BARC-1274 - A FACSIMILE REPORT
NTIS
A description is not available for this item.
ASTM G225-26 - Standard Practice for Electrochemical Measurement of Corrosion Rate of Metals in Field Concrete Structures
May 15, 2026 - ASTM International

1.1 This practice covers two methods to determine the corrosion rate of steel in field and large concrete structures, that cannot be currently obtained by the current corrosion methods, Test Methods C876 and G59. The in-field measurement of the corrosion current in existing concrete structures is...

DIN LN 1796 - Aerospace; square bars of wrought aluminium alloys, drawn; dimensions, masses
November 1, 1989 - DIN

Field of application This Standard applicable to drawn square bars made of materials.

ASTM B425-26 - Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloys Rod and Bar
April 1, 2026 - ASTM International

1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N06845, UNS N08221, UNS N08825, and UNS N08827) in the form of hot-finished and cold-drawn rounds, squares, hexagons, and rectangles. 1.2 The values stated in inch-pound units are to be regarded as standard. The...

ASTM A564/A564M-25 - Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
November 1, 2025 - ASTM International

This specification covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included. These shapes may be produced by hot rolling, extruding, or forging. Type 631 and 632...

ASTM A511/A511M-25 - Standard Specification for Seamless Stainless Steel Mechanical Tubing and Hollow Bar
September 1, 2025 - ASTM International

1.1 This specification covers seamless stainless tubing for use in mechanical applications or as hollow bar for use in the production of hollow components such as, but not limited to nozzles, reducers, and couplings by machining where corrosion-resistant or high-temperature strength is...

ASTM B75/B75M-26 - Standard Specification for Seamless Copper Tube
March 1, 2026 - ASTM International

This specification establishes the requirements for seamless round, rectangular, and square copper tube (UNS Nos. C10100, C10200, C10300, C10800, C12000, and C12200) suitable for general engineering applications. The material of manufacture shall be billets, cast bars, or tube. The...

ASTM B302-17(2026) - Standard Specification for Threadless Copper Pipe, Standard Sizes
January 1, 2026 - ASTM International

This specification establishes the requirements for threadless, seamless, and deoxidized copper pipes in straight lengths, in all nominal or standard pipe sizes, for piping systems that are assembled with brazed-joint pipe fittings. The pipe shall be produced from coppers with either UNS No. C10300...

ASTM B166-25 - Standard Specification for Nickel-Chromium-Aluminum Alloy, Nickel-Chromium-Iron Alloys, Nickel-Chromium-Cobalt-Molybdenum Alloy, Nickel-Iron-Chromium-Tungsten Alloy, and Nickel-Chromium-Molybdenum-Copper Alloy Rod, Bar, and Wire
November 1, 2025 - ASTM International

This specification covers nickel-chromium-iron alloys (UNS N06600, N06601, N06603, N06690, N06693, N06025, N06045, and N06696) and nickel-chromium-cobaltmolybdenum alloy (UNS N06617) in the form of hot-finished and cold-worked rounds, squares, hexagons, rectangles, and cold-worked wire. The...

ASTM A276/A276M-25 - Standard Specification for Stainless Steel Bars and Shapes
May 1, 2025 - ASTM International

This specification covers hot-finished or cold-finished bars except bars for reforging. It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles, tees, and channels in the more commonly used types of stainless steels. The bars shall be...

ASTM B865-25 - Standard Specification for Precipitation Hardening Nickel-Copper-Aluminum Alloy Bar, Rod, Wire, Forgings, and Forging Stock
July 1, 2025 - ASTM International

This specification covers UNS N05500 nickel-copper-aluminum alloy rounds, squares, hexagons, rectangles, and forgings and forging stocks manufactured by either hot working or cold working, and cold-worked wire. The material should conform to the required mechanical properties in both aged...

ASTM D2967-24 - Standard Test Method for Corner Coverage of Powder Coatings
September 1, 2024 - ASTM International

1.1 This test method covers the determination of the ratio of corner thickness (see 3.1.3) to face thickness (see 3.1.4) of powder coatings applied to a specific face thickness by dipping preheated square bars into aerated powder and curing the coating using predetermined conditions....

ASTM A125-24 - Standard Specification for Steel Springs, Helical, Heat-Treated
October 15, 2024 - ASTM International

This specification covers the standard for hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars. Cross sections for hot-wrought round, square, and round-cornered square bars of...

ASTM A479/A479M-25 - Standard Specification for Stainless Steel Bars and Shapes for Use in Boilers and Other Pressure Vessels
May 1, 2025 - ASTM International

This specification covers hot- and cold-finished bars of stainless steel, including rounds, squares, and hexagons, and hot-rolled or extruded shapes such as angles, tees, and channels for use in boiler and pressure vessel construction. Four grades of the stainless steel are available...

ASTM B805-24 - Standard Specification for Precipitation Hardening Nickel Alloys Bar and Wire
November 1, 2024 - ASTM International

This specification covers UNS N07716, N07725, N07773, N07776, N09777, and N09925 nickel alloy hot or cold finished rounds, squares, hexagons, rectangles, and cold finished wires. Bars should be supplied in solution treated conditions while wires should be in both solution-treated and...

DS/EN 755-4 - Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 4: Square bars, tolerances on dimensions and form
April 15, 2008 - DS

This document specifies the tolerances on dimensions and form for aluminium and aluminium alloy extruded square bars having widths across flats from 10 mm up to 220 mm. The temper designations used in this part are according to EN 515.

DS/EN 754-4 - Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 4: Square bars, tolerances on dimensions and form
April 15, 2008 - DS

This document specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn square bars having widths across flats from 3 mm up to and including 100 mm. The temper designations used in this part are according to EN 515.

ASTM D6098-25 - Standard Classification System and Basis for Specification for Extruded and Compression Molded Shapes Made from Polycarbonate (PC)
March 1, 2025 - ASTM International

This specification establishes the classification, requirements, and test methods for extruded and compression molded plates, rods, and tubular bars manufactured from polycarbonate or recycled plastics. This specification does not cover materials used in glazing and signage. Rather, it is...

ASTM F1940-07a(2024) - Standard Test Method for Process Control Verification to Prevent Hydrogen Embrittlement in Plated or Coated Fasteners
September 1, 2024 - ASTM International

1.1 This test method covers a procedure to prevent, to the extent possible, internal hydrogen embrittlement (IHE) of fasteners by monitoring the plating or coating process, such as those described in Specifications F1137 and F1941. The process is quantitatively monitored on a periodic basis with a...

ASTM B160-24 - Standard Specification for Nickel Rod and Bar
April 1, 2024 - ASTM International

This specification covers nickel (UNS N02200), low carbon nickel (UNS N02201), and solution strengthened nickel (UNS N02211) in the form of hot-worked, cold-worked, or annealed rods and bars of round, square, hexagonal, or rectangular solid section. The material shall conform to the...

Advertisement