loading
Design for minimum weight. Struts of uniform section. Thin-walled square tubes.
September 1, 1976 - ESDU

ESDU 66006 gives the cross-sectional dimensions for minimum weight of thin-walled struts of uniform square section and given length. Information is also presented on the geometry for minimum weight when a restriction is placed on one of the cross-sectional dimensions. The associated weight...

ASTM B428-24 - Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
July 1, 2024 - ASTM International

4.1 The rectangular or square copper alloy tube covered by this test method may be used in applications in which control of twist is important to proper fit in final assembly and to minimize rework to bring the tube into compliance. It is recognized that the amount of twist, in...

ASTM B428-09(2018) - Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
March 1, 2018 - ASTM International

4.1 The rectangular or square copper alloy tube covered by this test method may be used in applications in which control of twist is important to proper fit in final assembly and to minimize rework to bring the tube into compliance. It is recognized that the amount of twist, in...

ASTM B428-09(2013) - Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
October 1, 2013 - ASTM International

4.1 The rectangular or square copper alloy tube covered by this test method may be used in applications in which control of twist is important to proper fit in final assembly and to minimize rework to bring the tube into compliance. It is recognized that the amount of twist, in...

ASTM B428-09 - Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
April 1, 2009 - ASTM International

The rectangular or square copper alloy tube covered by this test method may be used in applications in which control of twist is important to proper fit in final assembly and to minimize rework to bring the tube into compliance. It is recognized that the amount of twist, in...

ASTM B428-08 - Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
October 1, 2008 - ASTM International

The rectangular or square copper alloy tube covered by this test method may be used in applications in which control of twist is important to proper fit in final assembly and to minimize rework to bring the tube into compliance. It is recognized that the amount of twist, in...

ASTM B428-93(2004) - Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
May 1, 2004 - ASTM International

The rectangular or square copper alloy tube covered by this test method may be used in applications in which control of twist is important to proper fit in final assembly and to minimize rework to bring the tube into compliance. It is recognized that the amount of twist, in...

DIN EN 10305-5 - Steel tubes for precision applications - Technical delivery conditions - Part 5: Welded cold sized square and rectangular tubes
August 1, 2016 - DIN

This European Standard specifies the technical delivery conditions for welded cold sized steel tubes of square and rectangular cross section for precision applications. Tubes according to this document are characterized by having precisely defined tolerances on dimension and a...

DS/EN 10305-5 - Steel tubes for precision applications - Technical delivery conditions - Part 5: Welded cold sized square and rectangular tubes
April 13, 2016 - DS

This European Standard specifies the technical delivery conditions for welded cold sized steel tubes of square and rectangular cross section for precision applications. Tubes according to this document are characterized by having precisely defined tolerances on dimension and a...

SNV SN EN 10305-5 - Steel tubes for precision applications - Technical delivery conditions - Part 5: Welded cold sized square and rectangular tubes
July 1, 2010 - SNV

This European Standard specifies the technical delivery conditions for welded cold sized steel tubes of square and rectangular cross section for precision applications. Tubes according to this document are characterised by having precisely defined tolerances on dimension and a...

DIN 17125 - SQUARE AND RECTANGULAR TUBES (HOLLOW SECTIONS) OF
DIN
A description is not available for this item.
WW-T-788 - TUBE,ALUMINUM ALLOY,ROUND,SQUARE,RECTANGULAR,DRAWN
NPFC
A description is not available for this item.
MIL-T-52234 - TUBE, ALUMINUM ALLOY 5083 AND 5086, SQUARE, SEAMLESS, EXTRUDED OR DRAWN
August 21, 1962 - NPFC

This specification covers requirements for aluminum alloys 5083 and 5086, square, seamless (extruded or drawn) tube.

ASTM B428-93(1998)e1 - Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
January 1, 1998 - ASTM International

1.1 This test method establishes the requirements for the determination of the angle of twist in rectangular and square copper and copper alloy tube. 1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of...

JIS G 3466 - Carbon steel square and rectangular tubes for general structure
February 22, 2021 - JSA
A description is not available for this item.
ASTM B75-02(2010) - Standard Specification for Seamless Copper Tube
October 1, 2010 - ASTM International

This specification establishes the requirements for seamless round, rectangular, and square copper tube suitable for general engineering applications. The tube shall be manufactured by such hot- and cold-working processes as to produce a homogeneous, uniform wrought structure...

ASTM B428 - Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
April 1, 2009 - ASTM

This test method establishes the requirements for the determination of the angle of twist in rectangular and square copper and copper alloy tube. The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard. This...

Advertisement