loading
ANSI B30.18 - STACKER CRANES
ASME
A description is not available for this item.
GB/T 26474 ENGLISH - CONTAINER REACH STACKER - SPECIFICATIONS
ANSI
A description is not available for this item.
GB/T 14695 ENGLISH - BUCKET WHEEL STACKER RECLAIMER - TYPE AND BASIC PARAMETERS
ANSI
A description is not available for this item.
ANSI INCITS 365 - Information Technology - SCSI RDMA Protocol (SRP)
January 1, 2002 - ANSI

The SCSI family of standards provides for many different transport protocols that define the rules for exchanging information between different SCSI devices. This standard defines the rules for exchanging information between SCSI devices using an RDMA communication service. Other SCSI transport...

DIN EN 1757-1 - PEDESTRIAN PROPELLED TRUCKS PART 1: STACKER TRUCKS
DIN
A description is not available for this item.
SMACNA GUD FREE STAC CON - GUIDE FOR FREE STANDING STEEL STACK CONSTRUCTION
September 1, 2011 - SMACNA

INTRODUCTION This publication is devoted exclusively to vertical, uniform diameter, freestanding stacks founded at ground elevation. Tables are provided for stacks of specific height ranging from 20 to 120 feet; specific wind velocities of 100, 125, and 150 miles per hour; and...

ANSI INCITS 470 - Information Technology – Fibre Channel – Framing and Signaling - 3 (FC-FS-3)
December 28, 2011 - ANSI

This standard describes the framing and signaling interface of a high performance serial link for support of FC-4s associated with upper level protocols (e.g., SCSI, IP, SBCCS, VI). This standard is based on FC-FS-2 (ISO/IEC 14165-252) with subsequent modifications approved by the member body that...

ANSI/INCITS 534 - Information Technology – Serial Attached SCSI - 4 (SAS-4)
February 8, 2019 - ANSI

The SCSI family of standards provides for many different transport protocols that define the rules for exchanging information between different SCSI devices. This standard specifies the functional requirements for the Serial Attached SCSI (SAS) physical interconnect, which is compatible with the...

JEDEC JESD 282 - Silicon Rectifier Diodes
November 1, 2002 - JEDEC

This standard provided definitions, electrical characteristics circuit technology, letter symbols and registration format for diodes and stacks. It also covers rating and characteristics, manufacturing and performance as well as test practices to demonstrate the performance of semiconductor...

ANSI INCITS 367 - Information Technology - SCSI Parallel Interface-5 (SPI-5)
January 1, 2003 - ANSI

This standard defines the mechanical, electrical, timing, and protocol requirements of the SCSI parallel interface to allow conforming SCSI devices to inter-operate. The SCSI parallel interface is a local I/O bus that may be operated over a wide range of transfer rates. The objectives of the SCSI...

ANSI Z9.14 - Testing and Performance-Verification Methodologies for Biosafety Level 3 (BSL-3) and Animal Biosafety Level 3 (ABSL-3) Ventilation Systems
January 1, 2020 - ASSP

Methodologies are provided to perform visual inspection and evaluation of: 1. Directional airflow 2. Anterooms 3. Primary containment systems 4. Building ventilation system 5. Heating, ventilation, and airconditioning (HVAC) testing 6. Filtration 7. ABSL-3 and integration of individually ventilated...

ANSI/INCITS 505 - Information Technology – SAS Protocol Layer - 2 (SPL-2)
March 19, 2013 - ANSI

The SCSI family of standards provides for many different transport protocols that define the rules for exchanging information between different SCSI devices. This standard defines the rules for exchanging information between SCSI devices using a serial interconnect. Other SCSI transport protocol...

ANSI/INCITS 497 - Information Technology – Automation/Drive Interface Commands - 3 (ADC - 3)
November 27, 2012 - ANSI

This standard defines the model and command set extensions to facilitate operation of automation/drive interface devices. The clauses of this standard, implemented in conjunction with the applicable clauses of SPC-4, fully specify the standard command set for automation/drive interface devices. The...

ANSI/INCITS 484 - Information Technology - SCSI Media Changer Commands - 3 (SMC-3)
July 25, 2012 - ANSI

This standard defines the command set extensions to facilitate operation of SCSI media changer devices. The clauses of this standard, implemented in conjunction with the requirements of the SCSI Architecture Model - 4 standard and SPC-4, fully specifiy the standard command set for SCSI media...

ANSI INCITS 467 - Information Technology – SCSI Stream Commands - 3 (SSC-3)
June 14, 2011 - ANSI

This standard defines the command set extensions to facilitate operation of the sequential-access device type. This standard, implemented in conjunction with the requirements of the SCSI Architecture Model - 4 standard and the applicable clauses of the SCSI Primary Commands - 4 standard, fully...

ANSI C12.22 - Protocol Specification for Interfacing to Data Communication Networks
January 1, 2012 - NEMA

Initially, communications with electronic devices consisted of transporting memory data via proprietary protocols that were unique to each manufacturer. The desire for interoperability and support for multiple manufacturers by reading and programming systems created a need for standardization of...

ANSI/INCITS 559 - Information Technology - Fiber Channel - Physical Interface-7P (FC-PI-7P)
December 28, 2020 - ANSI

This standard describes the physical interface portions of high performance optical link variants that support the higher level Fibre Channel protocols including FC-FS-4 (reference [1]) and FC-FS-5 (reference [2]). FC-PI-7P specifies the parallel Four-lane 256GFC variant. 64GFC is described in...

ANSI/INCITS 555 - Information Technology - SCSI Enclosure Services - 4 (SES-4)
December 28, 2020 - ANSI

This standard documents the commands and parameters necessary to manage and sense the state of the power supplies, the cooling devices, the displays, the indicators, the individual storage devices, and other non-SCSI elements installed in an enclosure. The command set uses the SEND DIAGNOSTIC...

ANSI Z80.1 - Ophthalmics – Prescription Ophthalmic Lenses – Recommendations
December 22, 2020 - ANSI

This standard applies to all prescription dress ophthalmic spectacle lenses in edged or assembled form. It is a guideline for entities that fabricate, assemble or process dress eyewear or lens components. Relevant optical and physical specifications and tolerances of this standard also apply to...

ANSI Z135 - Personal Transport Vehicles – Safety and Performance Specifications
October 28, 2020 - ANSI

This standard provides safety and performance specifications relating to personal transport vehicles (PTVs), driven by electric motors or internal combustion engines to be operated on designated roadways, or within a closed community where permitted by law or by regulatory authority rules. This...

Advertisement