loading
ABMA STEAM - STEAM: ITS GENERATION AND USE
ABMA/BOIL
A description is not available for this item.
ASME STEAM PROPERTIES - ASME STEAM PROPERTIES: FOR INDUSTRIAL USE
ASME
A description is not available for this item.
ASME STEAM TABLES - ASME STEAM TABLES
ASME
A description is not available for this item.
ASTM A356/A356M-26 - Standard Specification for Steel Castings, Carbon, Low Alloy, and Stainless Steel, Heavy-Walled for Steam Turbines
April 1, 2026 - ASTM International

1.1 This specification covers one grade of martensitic stainless steel and several grades of ferritic steel castings for cylinders (shells), valve chests, throttle valves, and other heavy-walled castings for steam turbine applications. 1.2 The values stated in either SI units or...

ASTM D3603-20(2026) - Standard Test Method for Rust-Preventing Characteristics of Steam Turbine Oil in the Presence of Water (Horizontal Disk Method)
March 1, 2026 - ASTM International

1.1 This test method covers the ability of steam-turbine oils to prevent the rusting of horizontal and vertical ferrous surfaces when water becomes mixed with the oil. 1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information...

CEI EN IEC 60045-1 - Steam turbines Part 1: Specifications
February 1, 2021 - CEI

This part of IEC 60045 is applicable primarily to land-based horizontal steam turbines driving generators for electrical power services. Some of its provisions are relevant to turbines for other applications. Generator, gear box and other auxiliaries which are considered as a...

IEC 60045-1 - Steam turbines – Part 1: Specifications
May 1, 2020 - IEC

This part of IEC 60045 is applicable primarily to land-based horizontal steam turbines driving generators for electrical power services. Some of its provisions are relevant to turbines for other applications. Generator, gear box and other auxiliaries which are considered as a...

ASTM A472/A472M-23 - Standard Specification for Heat Stability of Steam Turbine Shafts and Rotor Forgings
November 1, 2023 - ASTM International

This measurement method covers the procedures for the standard practice of determining the heat stability of steam turbine and rotor forgings to ensure stability at operating temperature. Surface and test band preparation, and heating and cooling procedures prior to stability...

IEC/TS 61370 - Steam Turbines - Steam Purity
June 1, 2002 - IEC

This technical specification describes the importance of the chemical characteristics of steam supplied to steam turbines and the need to prevent corrosion and deposition in steam space, in order to minimize the risk of turbine corrosion failures or loss of...

QPL-17331 - Lubricating Oil, Steam Turbine and Gear, Moderate Service
March 31, 2021 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-17331 Lubricating Oil, Steam Turbine and Gear, Moderate Service This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and...

ASME PTC 6 - Steam Turbines
January 1, 2004 - ASME

This Code may be used for testing of steam turbines operating either with a significant amount of superheat in the initial steam (typically fossil-fueled units) or predominantly within the moisture region (typically nuclear-fueled units). This Code contains rules and procedures...

BS EN IEC 60045-1 - Steam turbines Part 1: Specifications
July 31, 2020 - BSI
A description is not available for this item.
ASME PTC 6.2 - Steam Turbines in Combined Cycles
October 21, 2011 - ASME

This Code may be used for testing steam turbines in combined cycles with or without supplementary firing and in cogeneration applications. Within these categories of combined and cogeneration cycles, this Code is applicable to condensing and noncondensing steam turbines,...

BS EN 60045-1 - Steam Turbine Procurement
August 15, 1993 - BSI

Guide for potential purchasers of steam turbines of options and alternatives and technical requirements to be stated to potential suppliers.

MIL-PRF-17331 - LUBRICATING OIL, STEAM TURBINE AND GEAR, MODERATE SERVICE
February 13, 2019 - NPFC

This specification covers a single classification of moderate service steam turbine and gear lubricating oil for use in main and auxiliary turbines and gears, air compressors, and certain hydraulic equipment, as well as for general mechanical lubrication. The lubricating oil...

ASTM A472/A472M-07(2022) - Standard Specification for Heat Stability of Steam Turbine Shafts and Rotor Forgings
March 1, 2022 - ASTM International

This measurement method covers the procedures for the standard practice of determining the heat stability of steam turbine and rotor forgings to ensure stability at operating temperature. Surface and test band preparation, and heating and cooling procedures prior to stability...

ISA 77.14.01 - Fossil Fuel Power Plant Steam Turbine Controls
November 10, 2010 - ISA

This standard addresses steam turbine governor controls and overspeed protection of steam turbine generators in fossil power plants. Specifically excluded from consideration are single valve and controlled extraction turbines, mechanical drive turbines,...

API STD 612 - Petroleum, Petrochemical, and Natural Gas Industries—Steam Turbines— Special-purpose Applications
November 1, 2020 - API

This standard specifies the minimum requirements for steam turbines for special-purpose applications for use in the petroleum, petrochemical, and gas industry services. It is not applicable to general purpose steam turbines, which are covered in API 611.

ASTM D4304-25 - Standard Specification for Mineral and Synthetic Lubricating Oil Used in Steam or Gas Turbines
November 1, 2025 - ASTM International

1.1 This specification covers mineral and synthetic (API group I, II, III, or IV) oils used in steam and gas turbine lubrication systems where the performance requirements demand highly refined mineral or synthetic base oils compounded with rust and oxidation inhibitors plus selected...

Advertisement