1.1 This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92200) used for component castings of valves, flanges, and fittings. 1.2 The castings covered are used in products that may be manufactured in advance and...
1.1 This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92200 ) used for component castings of valves, flanges, and fittings. 1.2 The castings covered are used in products that may be manufactured in advance and...
1.1 This specification2 establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. 1.2 The castings covered are used in products that may be manufactured in advance and...
1.1 This specification2 establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. 1.2 The castings covered are used in products that may be manufactured in advance and...
1.1 This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92200 ) used for component castings of valves, flanges, and fittings. 1.2 The castings covered are used in products that may be manufactured in advance and...
1.1 This specification2 establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. 1.2 The castings covered are used in products that may be manufactured in advance and...
This specification2 establishes requirements for a highgrade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. The castings covered are used in products that may be manufactured in advance and supplied...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-V-24517 Valve, Steam Pressure Reducing, Quiet Design This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a...
This specification covers valves for automatically venting air from mains in steam heating systems. Valves shall be one of the following types and classes, as specified (see 6.2): Type I - Without vacuum holding device. Type II - With vacuum holding device. Class 1 - Low...
This specification covers self-contained, internally operated, globe style, pressure-reducing valves for use in steam service. In these valves, the downstream pressure feedback is sensed by a spring-loaded diaphragm to position a pilot valve�the pilot valve uses...
This specification covers self-contained, internally operated, globe style, pressure-reducing valves for use in steam service. In these valves, the downstream pressure feedback is sensed by a spring-loaded diaphragm to position a pilot valve- the pilot valve uses...
Narrow Your Results