loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
AWWA STEEL PIPE SET - AWWA STEEL PIPE SET
AWWA
A description is not available for this item.
JIS B 0151 - Iron and steel pipe fittings-Vocabulary
March 20, 2018 - JSA

This Standard specifies the terms and definitions relating to the iron and steel pipe fittings used for iron and steel piping through which a fluid such as steam, water, gas or air flows.

JIS B 2302 - Screwed type steel pipe fittings
November 20, 2013 - JSA

This Standard specifies screwed type steel pipe fittings 3) (hereafter referred to as "fittings") used for ordinary piping 2) for water 1), oil, steam, air, gas, etc. Notes 1) It refers to general service water, water for fire-fighting, water for industrial use, cold and...

DNVGL-CP-0252 - Steel pipes and steel pipe fittings
May 1, 2016 - DNVGL

Scope and application This programme is applicable for the approval of material manufacturers of: Steel pipes, Steel pipe fittings, as referred in the Society's rules and standards. For a description of general requirements, conditions and procedures related to the...

PIPELINE SAFETY - PIPELINE SAFETY REGULATIONS
DOT
A description is not available for this item.
HI PIPE FRICTION MANUAL - HI PIPE FRICTION MANUAL
HI/HYDRAUL
A description is not available for this item.
SWI STEEL WINDOWS - THE ARCHITECT'S GUIDE TO STEEL WINDOWS
SWI
A description is not available for this item.
MPIF STEELS METALLURGY - STEELS, METALLURGY AND APPLICATIONS
MPIF
A description is not available for this item.
ASTM A182/A182M-26a - Standard Specification for Forged or Rolled Alloy and Stainless Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service
June 1, 2026 - ASTM International

This specification covers forged or rolled alloy and stainless steel pipe flanges, forged fittings, and valves and parts for high-temperature service. After hot working, forgings shall be cooled to a specific temperature prior to heat treatment, which shall be performed in...

ASTM A182/A182M-26 - Standard Specification for Forged or Rolled Alloy and Stainless Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service
February 15, 2026 - ASTM International

This specification covers forged or rolled alloy and stainless steel pipe flanges, forged fittings, and valves and parts for high-temperature service. After hot working, forgings shall be cooled to a specific temperature prior to heat treatment, which shall be performed in...

DIN 2980 - Screwed Steel Pipe Fittings
September 1, 1977 - DIN
A description is not available for this item.
ASTM A182/A182M-25a - Standard Specification for Forged or Rolled Alloy and Stainless Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service
November 1, 2025 - ASTM International

This specification covers forged or rolled alloy and stainless steel pipe flanges, forged fittings, and valves and parts for high-temperature service. After hot working, forgings shall be cooled to a specific temperature prior to heat treatment, which shall be performed in...

DS/EN 10241 - Steel threaded pipe fittings
May 10, 2001 - DS

This European standard specifies requirements for threaded fittings of nominal sizes from DN 6 to DN 150 inclusive, made out of welded or seamless steel tubes, forging and rolled bars. It is applicable to those threaded steel pipe fittings that are used in the...

AWWA C208 - Dimensions for Fabricated Steel Water Pipe Fittings
June 11, 2017 - AWWA

This standard provides formulas to calculate overall dimensions of fittings for steel water transmission and distribution facilities. Many configurations of fittings are possible, and alternatives to this standard may be agreed on between the purchaser and manufacturer. The...

ASTM A182/A182M-25 - Standard Specification for Forged or Rolled Alloy and Stainless Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service
September 1, 2025 - ASTM International

This specification covers forged or rolled alloy and stainless steel pipe flanges, forged fittings, and valves and parts for high-temperature service. After hot working, forgings shall be cooled to a specific temperature prior to heat treatment, which shall be performed in...

JIS B 2316 - Steel socket-welding pipe fittings
September 20, 2017 - JSA

The Standard specifies the steel seamless pipe fittings, to be fitted by socket welding, mainly to pressure service pipings 1) high pressure service pipings 2) jigh temperature service pipings 3) alloy steel pipings 4), stainless steel pipings 5) and low...

DIN 2983 - Screwed Steel Pipe Fittings; Bends
September 1, 1977 - DIN
A description is not available for this item.
Advertisement