loading
GMW3224 - Nominal Sheet Steel Thicknesses and Thickness Tolerances
August 1, 2019 - GMW

This specification covers metric sheet steel thicknesses and thickness tolerance requirements for engineering part drawings. This specification is applicable to continuous cast, cold, or hot rolled coated, or uncoated steel substrates specified in GMW2, GMW3032, GMW3399,...

J1058_201504 - Standard Sheet Steel Thickness and Tolerances
April 28, 2015 - SAE International

This SAE Recommended Practice provides an orderly series for designating the thickness of unocated and coated hot-rolled and cold-rolled sheet and strip. This document also provides methods for specifying thickness tolerances.

ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
DS/EN 2033 - Aerospace series – Strips, cold rolled in steel, Thickness 0,1 mm ≤ a ≤ 2,5 mm – Dimensions
March 13, 2017 - DS

This European Standard specifies the dimensions and tolerances of: Strips, cold rolled in steel Thickness 0,1 mm ≤ a ≤ 2,5 mm for aerospace applications.

ISO 221 - STEEL TUBES-WALL THICKNESS
ISO
A description is not available for this item.
ISO 18203 - Steel - Determination of the thickness of surface-hardened layers
December 1, 2016 - ISO

This document specifies a method of measuring the case hardening depth, surface hardening depth, nitriding hardness depth and total thickness of surface hardening depth obtained, e.g. thermal (flame and induction hardening, electron beam hardening, laser beam hardening, etc.) or...

DS/EN 2589 - Aerospace series – Steel – Sheet and strip, cold rolled – Thickness 0,1 mm ≤ a ≤ 3 mm – Dimensions
February 28, 2017 - DS

This European Standard specifies the dimensions and tolerances of sheets and strips, cold rolled, in steel, thickness 0,1 mm ≤ a ≤ 3 mm, for aerospace applications.

ISO 7778 - Through-thickness characteristics for steel products
March 1, 2014 - ISO
A description is not available for this item.
ISO FDIS 7778 - THROUGH-THICKNESS CHARACTERISTICS FOR STEEL PRODUCTS
ISO
A description is not available for this item.
DVS 2902-2 - Resistance spot welding of steels with individual thicknesses of up to 3 mm - Spot weldability
September 1, 2001 - DIN

Scope of application This technical bulletin applies to unalloyed and alloyed, uncoated and surface-coated steels with individual thicknesses up to 3 mm.

DVS 2902-1 - Resistance spot welding of steels with individual thicknesses of up to 3 mm - Overview
September 1, 2001 - DIN

Scope of application This technical bulletin applies to the spot welding of unalloyed and alloyed steels with individual thicknesses up to 3 mm.

DS/EN 10160 - Ultrasonic testing of steel flat product of thickness equal or greater than 6 mm (reflection method)
February 18, 2000 - DS

This European Standard describes a method for the ultrasonic testing of uncoated flat steel product for internal discontinuities. It is applicable to flat products in nominal thickness range of 6 mm to 200 mm of non-alloyed or alloyed steel, excluding austenitic or...

BS ISO 18203 - Steel — Determination of the thickness of surface-hardened layers
December 31, 2016 - BSI
A description is not available for this item.
ISO 17577 - Steel - Ultrasonic testing of steel flat products of thickness equal to or greater than 6 mm
January 15, 2016 - ISO

This International Standard specifies a method for the automated and/or manual ultrasonic testing of uncoated steel flat products for internal discontinuities by the pulse echo technique. It is applicable to non-alloyed or alloyed steel flat products, in a nominal thickness...

ASTM G12-07(2013) - Standard Test Method for Nondestructive Measurement of Film Thickness of Pipeline Coatings on Steel (Withdrawn 2013)
June 1, 2013 - ASTM International

3.1 Measurements of film thickness are an essential part of most ASTM test methods related to coatings on steel pipe. Adequate thickness is important for a coating to fulfill its function of preventing or mitigating corrosion of steel pipelines. 3.2 The accuracy of the...

ASTM A1031/A1031M-25 - Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Alloy, Drawing Steel and Structural Steel, Hot-Rolled
November 1, 2025 - ASTM International

This specification deals with the hot-rolled, heavy thickness coils available for three designations: alloy steel, drawing steel, and structural alloy steel. Alloy steel is intended for general or miscellaneous use where bending and moderate forming is required....

Advertisement