In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards for industrial settings and can be...
This specification covers coppered carbon steel wire supplied in coils for general use. The steel rod from which the wire is drawn shall be manufactured by the oxygen process. Coppered wire may be supplied in either hard-drawn, annealed-in-process,
This specification covers bare round copper-clad steel wire for electronic application. Four classes of copper-clad steel wire are covered as Class 30HS, 30A, 40HS, and 40A. The wire shall consist of a core of homogeneous open-hearth, electric-furnace, or...
1.1 This specification covers stainless steel and galvanized carbon steel masonry joint reinforcement fabricated from cold-drawn steel wire. Joint reinforcement consists of longitudinal wires welded to cross wires. 1.2 The values stated in either inch-pound...
This specification covers copper-clad steel wire strand composed of a number of round steel, copper-clad wires, for use as guys, messengers, span wires, and for similar purposes where electrical conductance is not a requirement. The strand is classified based on...
This specification covers four conductivities of bare, hard-drawn, round, aluminum-clad steel wire for general use for electrical purposes. The wire shall be composed of a steel core with a substantially uniform and continuous aluminum covering thoroughly bonded to it....
This specification deals with the highest quality of round carbon steel spring wire, uniform in quality and temper, intended especially for the manufacture of valve springs and other springs requiring high-fatigue properties. The steel wire shall be subjected to...
Narrow Your Results