loading
UDI-S-26455 - REPORT, STRAINER SHIELD DESIGN
June 15, 1973 - NPFC
A description is not available for this item.
CRSI DESIGN - CRSI Design Handbook 2008
January 1, 2008 - CRSI

The CRSI Design Handbook has been the reference book for cast-in-place reinforced concrete design since 1952. The 10th edition provides the necessary information needed for common reinforced concrete structural members such as columns, beams, footings, pile caps, retaining walls, and...

MPIF DESIGN MANUAL - Powder Metallurgy Design Manual
January 1, 1998 - MPIF
A description is not available for this item.
AIA DESIGN MANUAL - DESIGN MANUAL ON AIRCRAFT ELECTRICAL INSTALLATIONS
AIA/NAS
A description is not available for this item.
DIN 14362 - Strainer
February 1, 2018 - DIN
A description is not available for this item.
ASTM F986-86(2022) - Standard Specification for Suction Strainer Boxes
October 1, 2022 - ASTM International

This specification covers the design and material requirements as well as the construction strainer boxes used in ships' bilges and other tank locations requiring trash protection for suction pipes and pumps. Materials covered by this specification are Types 1 and 2 strainer...

ASTM F986-86(2018)e1 - Standard Specification for Suction Strainer Boxes
September 1, 2018 - ASTM International

This specification covers the design and material requirements as well as the construction strainer boxes used in ships' bilges and other tank locations requiring trash protection for suction pipes and pumps. Materials covered by this specification are Types 1 and 2 strainer...

ASTM F986-86(2014) - Standard Specification for Suction Strainer Boxes
August 1, 2014 - ASTM International

This specification covers the design and material requirements as well as the construction strainer boxes used in ships' bilges and other tank locations requiring trash protection for suction pipes and pumps. Materials covered by this specification are Types 1 and 2 strainer...

ASTM F986-86(2008) - Standard Specification for Suction Strainer Boxes
November 1, 2008 - ASTM International

This specification covers the design and material requirements as well as the construction strainer boxes used in ships' bilges and other tank locations requiring trash protection for suction pipes and pumps. Materials covered by this specification are Types 1 and 2 strainer...

ASTM F986-86(2004) - Standard Specification for Suction Strainer Boxes
May 1, 2004 - ASTM International

This specification covers the design and material requirements as well as the construction strainer boxes used in ships' bilges and other tank locations requiring trash protection for suction pipes and pumps. Materials covered by this specification are Types 1 and 2 strainer...

ASTM F986-86(1997) - Standard Specification for Suction Strainer Boxes
January 1, 1997 - ASTM International

1.1 This specification covers the design, materials, and construction of strainer boxes for use in ships' bilges and other such tank locations that require trash protection for suction pipes and pumps. 1.2 This specification covers pipe sizes from NPS 11/2 through NPS 16 (see Note)....

ASTM F986 - Standard Specification for Suction Strainer Boxes
March 27, 1986 - ASTM

This specification covers the design, materials, and construction of strainer boxes for use in ships' bilges and other such tank locations that require trash protection for suction pipes and pumps. This specification covers pipe sizes from NPS 11⁄2 through NPS 16 (see Note 1). NOTE...

DSCC-DWG-08008 - STRAINER ELEMENT
May 29, 2009 - DOD
A description is not available for this item.
NASA-LLIS-0606 - Lessons Learned - High Pressure Steam Strainer Failure
December 10, 1998 - NASA

Description of Driving Event: A four inch-diameter cast iron strainer in a 225 psig steam line failed catastrophically, releasing high pressure steam and hurling strainer pieces and attached parts in the equipment building. The steam and projectiles weighing up to 50 lbs. posed...

ASTM F1567-94(2013) - Standard Specification for Fabricated or Cast Automatic Self-Cleaning, Fuel Oil and Lubricating Oil Strainers
May 1, 2013 - ASTM International

1.1 This specification covers automatic or continuously self-cleaning automatic strainers, or both, for use in fuel and lubrication oil systems. The strainer is designed to operate under positive pressure (discharge side of the pump). Strainers manufactured to this...

A-A-52461 - STRAINER, SEDIMENT: AUTOMOTIVE FUEL (10 GPH)
April 22, 2019 - NPFC

Scope. This CID covers requirements for fuel filter strainers for use in the fuel system of internal combustion gasoline engines and accessories.

ASTM F1567-94(2006) - Standard Specification for Fabricated or Cast Automatic Self-Cleaning, Fuel Oil and Lubricating Oil Strainers
December 1, 2006 - ASTM International

1.1 This specification covers automatic or continuously self-cleaning automatic strainers, or both, for use in fuel and lubrication oil systems. The strainer is designed to operate under positive pressure (discharge side of the pump). Strainers manufactured to this...

ASTM F1567-94 - Standard Specification for Fabricated or Cast Automatic Self-Cleaning, Fuel Oil and Lubricating Oil Strainers
November 15, 1994 - ASTM International

1.1 This specification covers automatic or continuously self-cleaning automatic strainers, or both, for use in fuel and lubrication oil systems. The strainer is designed to operate under positive pressure (discharge side of the pump). Strainers manufactured to this...

ASTM F1567-94(2001) - Standard Specification for Fabricated or Cast Automatic Self-Cleaning, Fuel Oil and Lubricating Oil Strainers
November 15, 1994 - ASTM International

1.1 This specification covers automatic or continuously self-cleaning automatic strainers, or both, for use in fuel and lubrication oil systems. The strainer is designed to operate under positive pressure (discharge side of the pump). Strainers manufactured to this...

Advertisement