This standard specifies dimensions and technical delivery conditions for stud bolts with metric thread made of steel, stainless steel or nonferrous metal.
This standard specifies dimensions and technical delivery conditions for stud bolts intended for use in light metals (including aluminium). Stud bolts complying with this standard are not suitable for use in steel or cast iron. For economic reasons, it is recommended...
This specification covers the chemical and mechanical requirements of quenched and tempered alloy steel bolts, studs, and other externally threaded fasteners. All fasteners shall be made from alloy steel conforming to the chemical composition requirements. Two levels of bolting...
This Standard covers the complete dimensional and general data for the following types of studs in inch dimensions: (a) continuous thread studs (b) double-end studs (c) flange bolting studs (stud bolts) These studs are recognized as American...
This specification covers the chemical and mechanical requirements of quenched and tempered alloy steel bolts, studs, and other externally threaded fasteners. All fasteners shall be made from alloy steel conforming to the chemical composition requirements. Two levels of bolting...
This standard specifies the material requirements and mechanical properties for bolts, studs, and bolt & washer assemblies.
1.1 This specification establishes allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, studs, and rivets including heat-treated machine screws, tapping screws, and sems (the washers of screw-washer...
Introduction This Track Work Instruction covers the replacement of a single broken stud bolt (or stock rail bolt). If the S&C unit is fitted with MGL pins, a repair may be made using a stud bolt or "Muckle" bolt, pending the permanent repair with an MGL pin...
This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs manufactured from a number of alloys in common use and intended for general service applications. The bolts, cap screws, and studs shall be manufactured from...
This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs manufactured from a number of alloys in common use and intended for general service applications. The bolts, cap screws, and studs shall be manufactured from...
This standard specifies design information relating to mechanical, material, geometric, and manufacturing requirements for bolts, studs, and bolt & washer assemblies for use in Powertrain applications. NOTE: All requirements of WA900 and WA 950 apply unless otherwise specified...
1.1 This specification covers five grades of bolting materials with twelve classes of yield strength ranging from 50 to 120 ksi [345 to 825 MPa] for use in high-temperature service for bolting components, such as bolts, screws, nuts, or studs, for pressure vessel and...
1.1 This specification covers a group of common requirements that shall apply to carbon, alloy, stainless steel, and nickel alloy bolting under any of the following ASTM Specifications (or under any other ASTM Specifications that invoke this specification or portions thereof): Title of...
1.1 This specification covers the requirements for commercial wrought nonferrous nuts 0.250 to 1.500 in. inclusive in diameter in a number of alloys in common use and intended for general service applications. 1.2 Applicable bolts, cap screws, and studs for use with nuts covered by...
This specification covers chemical and mechanical requirements for eight property classes of hex and hex-flange carbon and alloy steel nuts for general structural and mechanical uses on bolts, studs, and other externally threaded parts. Materials shall be tested and the individual...
1.1 This specification covers a group of common requirements that shall apply to carbon, alloy, stainless steel, and nickel alloy bolting under any of the following ASTM Specifications (or under any other ASTM Specifications that invoke this specification or portions thereof): Title of...
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications requiring general corrosion resistance. 1.2 Seven groups of...
1.1 This specification covers regular and special-quality alloy steel bolting materials and bolting components that may be used for nuclear and other special applications. See Specification A962/A962M for the definition of bolting. 1.2 The following referenced common...
1.1 This specification covers the requirements for commercial wrought nonferrous nuts in nominal thread diameters M6 to M36 inclusive in a number of alloys in common use and intended for general service applications. 1.2 Applicable bolts, cap screws, and studs for use with nuts...
Narrow Your Results