loading
DS/EN 140400 - Sectional specification - Fixed low power surface mount (SMD) resistors
April 5, 2004 - DS

This sectional specification prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed surface mount resistors of assessed quality. These resistors generally have metallised connecting pads and are intended to be...

CEI EN IEC 60539-2 - Directly heated negative temperature coefficient thermistors Part 2: Sectional specification - Surface mount negative temperature coefficient thermistors
March 1, 2020 - CEI

This part of IEC 60539 is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. These thermistors have metallized connecting pads or soldering strips and are...

IEC 60539-2 - Directly heated negative temperature coefficient thermistors – Part 2: Sectional specification – Surface mount negative temperature coefficient thermistors
July 1, 2019 - IEC

This part of IEC 60539 is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. These thermistors have metallized connecting pads or soldering strips and are...

IEC 60539-2 REDLINE - Directly heated negative temperature coefficient thermistors – Part 2: Sectional specification – Surface mount negative temperature coefficient thermistors
July 1, 2019 - IEC

This part of IEC 60539 is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. These thermistors have metallized connecting pads or soldering strips and are...

DS/EN IEC 60539-2 - Directly heated negative temperature coefficient thermistors – Part 2: Sectional specification – Surface mount negative temperature coefficient thermistors
September 23, 2019 - DS

This part of IEC 60539 is applicable to surface mount directly heated negative temperature 156 coefficient thermistors, typically made from transition metal oxide materials with 157 semiconducting properties. These thermistors have metallized connecting pads or soldering 158...

DSF/FPREN IEC 60539-2 - Directly heated negative temperature coefficient thermistors – Part 2: Sectional specification – Surface mount negative temperature coefficient thermistors
DS

This part of IEC 60539 is applicable to surface mount directly heated negative temperature 156 coefficient thermistors, typically made from transition metal oxide materials with 157 semiconducting properties. These thermistors have metallized connecting pads or soldering 158...

DSF/PREN IEC 60539-2 - Directly heated negative temperature coefficient thermistors – Part 2: Sectional specification – Surface mount negative temperature coefficient thermistors
DS

This part of IEC 60539 is applicable to surface mount directly heated negative temperature 156 coefficient thermistors, typically made from transition metal oxide materials with 157 semiconducting properties. These thermistors have metallized connecting pads or soldering 158...

IPC-9708 - Test Methods for Characterization of Printed Board Assembly Pad Cratering
December 1, 2010 - IPC

This document provides test methods to evaluate the susceptibility of printed board assembly (PBA) materials and designs to cohesive dielectric failure underneath surface mount technology (SMT) attach pads. The test methods can be used to rank order and compare different...

MIL-DTL-19863 - MOUNT, RESILIENT: TYPE 5B5,000H
March 5, 2018 - NPFC

This specification covers the type 5B5,000H resilient mount assembly. This mount has an assigned capacity of 3,500 to 5,000 pounds and a resonant frequency of 5±1 hertz over this load range.

CEI EN 60384-21 - Fixed capacitors for use in electronic equipment Part 21: Sectional specification - Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
February 1, 2013 - CEI

This part of IEC 60384 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted on...

CEI EN 60384-22 - Fixed capacitors for use in electronic equipment Part 22: Sectional specification - Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2
February 1, 2013 - CEI

This part of IEC 60384 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted on...

MIL-PRF-71229 - MOUNT, GUN, 120MM
March 6, 2017 - NPFC

This gun mount is used with the 120MM Gun Cannon, M256, and in the Abrams Series Tanks.

ARP464 - Mount - Thermocouple
May 3, 2018 - SAE International
A description is not available for this item.
IETF RFC 8528 - YANG Schema Mount
March 1, 2019 - IETF

This document defines a mechanism that adds the schema trees defined by a set of YANG modules onto a mount point defined in the schema tree in another YANG module.

MIL-M-48511 - MOUNT, RESILIENT
NPFC
A description is not available for this item.
QPL-19863 - Mount, Resilient: Type 5B5,000H
February 22, 2021 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-19863 Mount, Resilient: Type 5B5,000H This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a product is not...

MIL-M-48559 - MOUNT, TELESCOPE AND QUADRANT: M172
March 30, 1990 - NPFC

This specification covers one type of telescope and quadrant mount which supports the Fire Control Quadrant: M18 and gives elevation compensation to correct for cant when the mount is leveled by a cross level movement. The mount also supports and aligns the mounting...

EIA-60384-19 - Fixed Capacitors for Use in Electronic Equipment - Part 19: Sectional Specification - Fixed Metallized Polyethylene- Terephthalate Film Dielectric Surface Mount d.c. Capacitors
October 1, 2017 - ECIA

This part of IEC 60384 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended...

EIA-60384-23 - Fixed Capacitors for Use in Electronic Equipment - Part 23: Sectional Specification - Fixed Metallized Polyethylene Naphthalate Film Dielectric Surface Mount d.c. Capacitors
October 1, 2017 - ECIA

This part of IEC 60384 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene naphthalate dielectric for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended...

CEI EN 60384-19 - Fixed capacitors for use in electronic equipment Part 19: Sectional specification: Fixed metallized polyethylene-terephthalate film dielectric surface mount d.c. capacitors
July 1, 2016 - CEI

This part of IEC 60384 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended...

Advertisement