loading
IEEE SURGE PROTECTION - SURGE PROTECTION
IEEE
A description is not available for this item.
IEEE SURGE PROT DEV - IEEE SURGE PROTECTIVE DEVICES STANDARDS
IEEE
A description is not available for this item.
CEI EN 61643-331 - Components for low-voltage surge protection devices - Part 331: Specification for metal oxide varistors (MOV)
September 1, 2005 - CEI

La presente Parte 331 della Norma EN 61643 si applica ai varistori ad ossido di metallo (MOV) . Essa specifica le prove per i componenti utilizzati in applicazioni con tensioni fino a 1000 V in c.a. e 1500 V in c.c. su linee di alimentazione o di telecomunicazione o su circuiti di segnale; essi...

CEI EN 61643-321 - Components for low-voltage surge protection devices - Part 321: Specifications for Avalanche Breakdown Diode (ABD)
February 1, 2003 - CEI

La presente Norma si applica ai diodi di rottura a valanga che costituiscono parte di componenti degli scaricatori utilizzati nella progettazione e costruzione di sistemi connessi a reti di bassa tensione, di trasmissione e di segnalazione. La presente Norma viene pubblicata nella sola lingua...

ASSP FALL PROTECTION - Z359 Fall Protection & Arrest Standards Package
January 1, 2017 - ASSP
A description is not available for this item.
ASTM F1507-99(2022) - Standard Specification for Surge Suppressors for Shipboard Use
October 1, 2022 - ASTM International

1.1 This specification establishes performance requirements of surge suppressors for use on shipboard ac power circuits. 1.2 Surge suppressor shall be a protective device for limiting voltage transients on equipment by discharging, dissipating internally, bypassing surge...

ITU-T K.148 - Multiservice surge protective device application guide
December 1, 2020 - ITU-T

This Recommendation provides application guidance on multiservice surge protective devices (MSPDs) and explains how MSPDs provide local overvoltage protection for the services used by an equipment or equipment cluster. The requirements of the individual service surge...

UL 1363 - Relocatable Power Taps
July 13, 2023 - ULSE

1.1 These requirements cover indoor use cord and plug connected, relocatable power taps (RPT) rated 250 V AC or less and 20 Amperes or less. A RPT may include an integral Class 2 power supply with an integral lead and/or connector(s) output. In accordance with the National Electric Code, NFPA 70,...

UL 962A - Furniture Power Distribution Units
July 13, 2023 - ULSE

1.1 These requirements cover indoor use cord and plug connected of permanently connected, furniture power distribution units (FPDU) rated 250 V AC or less and 20 Amperes or less. An FPDU may provide one or more receptacle outlets, inclusive of one current tap integral to the attachment plug, if...

IEEE C62.41.3 - IEEE Guide for Interactions between Power System Disturbances and Surge‐Protective Devices
September 24, 2020 - IEEE

This guide applies to surge-protective devices (SPDs) intended for connection to 50 Hz to 60 Hz ac power circuits rated 1000 V RMS or less. This guide describes the effects on SPDs of power system disturbances occurring in these low-voltage ac power circuits. The disturbances are not...

UL 1449 - Surge Protective Devices
January 8, 2021 - ULSE

1.1 These requirements cover enclosed and open-type Surge Protective Devices (SPDs) designed for repeated limiting of transient voltage surges as specified in the standard on 50 or 60 Hz power circuits not exceeding 1000 V and for PV applications up to 1500 V dc and designated...

IEEE PC62.41.3 DRAFT - Draft Guide for Interactions between Power System Disturbances and Surge-Protective Devices
July 1, 2020 - IEEE

This guide applies to surge-protective devices (SPDs) intended for connection to 50 Hz to 60 Hz ac power circuits rated 1000 V RMS or less. This guide describes the effects on SPDs of power system disturbances occurring in these low-voltage ac power circuits. The disturbances are not...

CEI EN IEC 61643-341 - Components for low-voltage surge protection Part 341: Performance requirements and test circuits for thyristor surge suppressors (TSS)
February 1, 2021 - CEI

This part of IEC 61643 specifies standard test circuits and methods for thyristor surge suppressor (TSS) components. These surge protective components, SPCs, are specially formulated thyristors designed to limit overvoltages and divert surge currents by clamping and switching...

ITU-T K.28 - Parameters of thyristor-based surge protective devices for the protection of telecommunication installations
May 1, 2012 - ITU-T

This Recommendation applies to thyristor-based surge protective devices (SPDs) to be used for primary protection against surges due to lightning or power disturbances on telecommunication circuits, in accordance with [b-ITU-T K.11]. It covers the following device...

CEI EN 61643-31 - Low-voltage surge protective devices Part 31: Requirements and test methods for SPDs for photovoltaic installations
October 1, 2019 - CEI

This part of IEC 61643 is applicable to Surge Protective Devices (SPDs), intended for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are designed to be connected to the DC side of photovoltaic...

IEC 61643-12 - Low-voltage surge protective devices – Part 12: Surge protective devices connected to low-voltage power systems – Selection and application principles
May 1, 2020 - IEC

This part of IEC 61643 describes the principles for the selection, operation, location and coordination of SPDs to be connected to 50/60 Hz AC power circuits, and equipment rated up to 1 000 V RMS. These devices contain at least one non-linear component and are intended to limit surge...

DS/EN IEC 61643-341 - Components for low-voltage surge protection – Part 341: Performance requirements and test circuits for thyristor surge suppressors (TSS)
July 6, 2020 - DS

IEC 61643-341:2020 specifies standard test circuits and methods for thyristor surge suppressor (TSS) components. These surge protective components, SPCs, are specially formulated thyristors designed to limit overvoltages and divert surge currents by clamping and switching...

IEC 61643-341 - Components for low-voltage surge protection – Part 341: Performance requirements and test circuits for thyristor surge suppressors (TSS)
May 1, 2020 - IEC

This part of IEC 61643 specifies standard test circuits and methods for thyristor surge suppressor (TSS) components. These surge protective components, SPCs, are specially formulated thyristors designed to limit overvoltages and divert surge currents by clamping and switching...

Advertisement