loading
IEEE SURGE PROTECTION - SURGE PROTECTION
IEEE
A description is not available for this item.
IEEE C62.23 - Application Guide for Surge Protection of Electric Generating Plants
December 6, 2017 - IEEE

This application guide covers surges entering an electric generating plant via transmission and distribution lines and methods to reduce them as well as methods of protecting indoor and outdoor equipment, controls, and communication systems within the plant switchyard, the plant proper, and...

MIL-PRF-5636 - VALVE, LUBRICATING OIL COOLER, TEMPERATURE REGULATING WITH SURGE PROTECTION GENERAL SPECIFICATION FOR
August 26, 2020 - NPFC

Scope. This is a general specification for temperature regulating with surge protection lubricating oil cooler valves, incorporating oil pressure relief bypass, for use on oil coolers using petroleum or synthetic base lubricating oils.

ASSP FALL PROTECTION - Z359 Fall Protection & Arrest Standards Package
January 1, 2017 - ASSP
A description is not available for this item.
CEI EN IEC 61643-331 - Components for low-voltage surge protection Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
November 1, 2020 - CEI

This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power lines, or telecommunication, or signalling circuits. They are designed to protect apparatus or personnel, or both, from high transient voltages....

DS/EN IEC 61643-331 - Components for low-voltage surge protection – Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
May 11, 2020 - DS

This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power lines, or telecommunication, or signalling circuits. They are designed to protect apparatus or personnel, or both, from high transient voltages....

IEC 61643-331 - Components for low-voltage surge protection – Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
March 1, 2020 - IEC

This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power lines, or telecommunication, or signalling circuits. They are designed to protect apparatus or personnel, or both, from high transient voltages....

IEC 61643-331 REDLINE - Components for low-voltage surge protection – Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
March 1, 2020 - IEC

This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power lines, or telecommunication, or signalling circuits. They are designed to protect apparatus or personnel, or both, from high transient voltages....

CEI EN IEC 61643-341 - Components for low-voltage surge protection Part 341: Performance requirements and test circuits for thyristor surge suppressors (TSS)
February 1, 2021 - CEI

This part of IEC 61643 specifies standard test circuits and methods for thyristor surge suppressor (TSS) components. These surge protective components, SPCs, are specially formulated thyristors designed to limit overvoltages and divert surge currents by clamping and switching...

ATIS 0600338 - Electrical Coordination of Primary and Secondary Surge Protection for Use in Telecommunications Circuits
April 1, 2016 - ATIS

This document covers the electrical coordination between primary and secondary surge protection devices or components for a single conductor line that may have an earth ground connection reference. Additional information covering coordination, such as dual conductors connected that...

IEEE C62.55 - Guide for Surge Protection of DC Power Feeds to Remote Radio Heads
June 4, 2020 - IEEE

This guide covers the application of SPDs used to protect the dc power feeds of remote radio heads (RRHs) and power supplies of optical fiber cable systems feeding the antenna systems.

IEEE SURGE PROT DEV - IEEE SURGE PROTECTIVE DEVICES STANDARDS
IEEE
A description is not available for this item.
DS/EN IEC 61643-341 - Components for low-voltage surge protection – Part 341: Performance requirements and test circuits for thyristor surge suppressors (TSS)
July 6, 2020 - DS

IEC 61643-341:2020 specifies standard test circuits and methods for thyristor surge suppressor (TSS) components. These surge protective components, SPCs, are specially formulated thyristors designed to limit overvoltages and divert surge currents by clamping and switching...

IEC 61643-341 - Components for low-voltage surge protection – Part 341: Performance requirements and test circuits for thyristor surge suppressors (TSS)
May 1, 2020 - IEC

This part of IEC 61643 specifies standard test circuits and methods for thyristor surge suppressor (TSS) components. These surge protective components, SPCs, are specially formulated thyristors designed to limit overvoltages and divert surge currents by clamping and switching...

ITU-T K.117 - Primary protector parameters for the surge protection of equipment Ethernet ports
December 1, 2016 - ITU-T

This Recommendation applies to surge protective devices (SPDs) to be used for Ethernet primary protection in surge voltage environments with a peak value of 2.5 kV and above. It covers the following device parameters: a) electrical surge b) electrical d.c. c)...

DS/IEC TR 63227 - Lightning and surge voltage protection for photovoltaic (PV) power supply systems
October 26, 2020 - DS

IEC TR 63227:2020 deals with the protection of PV power supply systems against detrimental effects of lightning strikes and surge voltages of atmospheric origin. In the event that a lightning and/or surge voltage protection is required to be erected, this document...

IEC TR 63227 - Lightning and surge voltage protection for photovoltaic (PV) power supply systems
October 1, 2020 - IEC

This document deals with the protection of PV power supply systems against detrimental effects of lightning strikes and surge voltages of atmospheric origin. In the event that a lightning and/or surge voltage protection is required to be erected, this document describes...

CEI EN IEC 61643-352 - Components for low-voltage surge protection Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SITs)
July 1, 2018 - CEI

This part of IEC 61643 covers the application of surge isolation transformers (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These transformers have a high rated impulse voltage with or without screen between the input and...

DS/EN IEC 61643-352 - Components for low-voltage surge protection – Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SITs)
March 26, 2018 - DS

IEC 61643-352:2018 covers the application of surge isolation transformers (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These transformers have a high rated impulse voltage with or without screen between the input and output...

Advertisement