loading
IEEE SURGE PROT DEV - IEEE SURGE PROTECTIVE DEVICES STANDARDS
IEEE
A description is not available for this item.
IEEE SURGE PROTECTION - SURGE PROTECTION
IEEE
A description is not available for this item.
ASTM F2100-26 - Standard Specification for Medical Face Masks
February 15, 2026 - ASTM International

This specification covers the classifications, performance requirements, and test methods for the materials used in the construction of medical face masks that are used in health care services such as surgery and patient care. Medical face mask material performance is based on testing...

ASTM E3483-25 - Standard Test Method for Evaluating the Impact of Nanomaterials on Phagocytic Function in Vitro
April 15, 2025 - ASTM International

1.1 This test method covers a procedure for evaluating the effect of a nanomaterial on phagocytic cellular function. 1.2 Phagocytes play an important role in both innate and adaptive immunity. 1.3 Testing the effect of nanomaterials on phagocytic function using phagocytic cells in vitro helps to...

ASTM F3502-25 - Standard Specification for Barrier Face Coverings
March 1, 2025 - ASTM International

1.1 This specification is intended to help ensure barrier face coverings meeting the stated requirements provide (1) a means of source control for individual wearers by reducing expelled aerosols from the wearer's nose and mouth into the air; and (2) a degree of particulate filtration that...

UL 1363 - Relocatable Power Taps
July 13, 2023 - ULSE

1.1 These requirements cover indoor use cord and plug connected, relocatable power taps (RPT) rated 250 V AC or less and 20 Amperes or less. A RPT may include an integral Class 2 power supply with an integral lead and/or connector(s) output. In accordance with the National Electric Code, NFPA 70,...

ITU-T K.148 - Multiservice surge protective device application guide
December 1, 2020 - ITU-T

This Recommendation provides application guidance on multiservice surge protective devices (MSPDs) and explains how MSPDs provide local overvoltage protection for the services used by an equipment or equipment cluster. The requirements of the individual service surge...

ASTM F1507-99(2022) - Standard Specification for Surge Suppressors for Shipboard Use
October 1, 2022 - ASTM International

1.1 This specification establishes performance requirements of surge suppressors for use on shipboard ac power circuits. 1.2 Surge suppressor shall be a protective device for limiting voltage transients on equipment by discharging, dissipating internally, bypassing...

UL 962A - Furniture Power Distribution Units
July 13, 2023 - ULSE

1.1 These requirements cover indoor use cord and plug connected of permanently connected, furniture power distribution units (FPDU) rated 250 V AC or less and 20 Amperes or less. An FPDU may provide one or more receptacle outlets, inclusive of one current tap integral to the attachment plug, if...

ASTM F3502-24 - Standard Specification for Barrier Face Coverings
February 1, 2024 - ASTM International

1.1 This specification is intended to help ensure barrier face coverings meeting the stated requirements provide (1) a means of source control for individual wearers by reducing expelled aerosols from the wearer's nose and mouth into the air; and (2) a degree of particulate filtration that...

UL 1449 - Surge Protective Devices
January 8, 2021 - ULSE

1.1 These requirements cover enclosed and open-type Surge Protective Devices (SPDs) designed for repeated limiting of transient voltage surges as specified in the standard on 50 or 60 Hz power circuits not exceeding 1000 V and for PV applications up to 1500 V dc and...

ASTM F3267-22 - Standard Specification for Protective Clothing for Use Against Liquid Chemotherapy and Other Liquid Hazardous Drugs
December 1, 2022 - ASTM International

1.1 This specification establishes design, performance, documentation, and labeling requirements and provides test methods for protective clothing used in preventing exposure to liquid chemotherapy and other liquid hazardous drugs. 1.1.1 The principal requirement of this specification is...

ASTM F641-09(2023) - Standard Specification for Implantable Epoxy Electronic Encapsulants
January 1, 2023 - ASTM International

1.1 This specification covers thermoset plastics based on diglycidyl ethers of bisphenol A and amino functional curing agents or amine catalysts. 1.2 The epoxy encapsulants covered by this specification are intended to provide a tissue-compatible protective covering for implantable...

ASTM F3502-23a - Standard Specification for Barrier Face Coverings
April 1, 2023 - ASTM International

1.1 This specification is intended to help ensure barrier face coverings meeting the stated requirements provide (1) a means of source control for individual wearers by reducing expelled aerosols from the wearer's nose and mouth into the air; and (2) a degree of particulate filtration that...

ASTM F3502-23 - Standard Specification for Barrier Face Coverings
March 15, 2023 - ASTM International

1.1 This specification is intended to help ensure barrier face coverings meeting the stated requirements provide (1) a means of source control for individual wearers by reducing expelled aerosols from the wearer's nose and mouth into the air; and (2) a degree of particulate filtration that...

UL 498B - Receptacles with Integral Switching Means
August 19, 2022 - ULSE

1.1 These requirements cover a receptacle with integral switching means rated 600 V or less, used in ordinary locations and intended for connection to a branch circuit in accordance with the National Electrical Code, NFPA 70. A receptacle with integral switching means that is intended for energy...

ASTM F1980-21 - Standard Guide for Accelerated Aging of Sterile Barrier Systems and Medical Devices
December 15, 2021 - ASTM International

4.1 The loss of sterile barrier system integrity may occur as a result of physical properties of the materials and adhesive or cohesive bonds degrading over time or by subsequent dynamic events during shipping and handling, or both. Accelerated and real time aging verifies the time-related aspects...

CEI EN IEC 61643-341 - Components for low-voltage surge protection Part 341: Performance requirements and test circuits for thyristor surge suppressors (TSS)
February 1, 2021 - CEI

This part of IEC 61643 specifies standard test circuits and methods for thyristor surge suppressor (TSS) components. These surge protective components, SPCs, are specially formulated thyristors designed to limit overvoltages and divert surge currents by clamping and...

Advertisement