This standard applies to surge protectors for application on multiconductor and coaxial, balanced or unbalanced, data, communications, and signaling circuits with voltages less than or equal to 1000 V rms, or 1200 V dc. These surge protectors are intended to limit...
This guide gives an overview of the application of surge protectors and protective circuits used in information and communications technology (ICT) circuits, including smart grid data networks. NOTE-Twisting wire pairs and shielding are two techniques that are also used to mitigate...
This guide provides assistance in selecting the most appropriate type of surge protector for a particular data, communication, and/or signaling circuit application. This guide is divided into six clauses. Clause 1 provides an overview and the scope of this guide. Clause 2 lists...
This standard applies to surge protectors for application on multiconductor balanced or unbalanced information and communications technology (ICT) circuits and smart grid data circuits. These surge protectors are designed to limit voltage surges, current...
This Guide gives an overview of the application of surge protectors and protective circuits used in information and communications technology (ICT) circuits, including Smart Grid data networks. NOTE Twisting wire pairs and shielding are two techniques which are also used to mitigate...
This Recommendation applies to surge protective devices (SPDs) to be used for Ethernet primary protection in surge voltage environments with a peak value of 2.5 kV and above. It covers the following device parameters: a) electrical surge b) electrical d.c. c) identification and...
This specification covers the design and performance requirements for one type of sound aural protector.
This specification covers the design and performance requirements for one type of sound aural protector.
This guide covers the application of component air gaps, gas tubes, MOVs, and avalanche junction semiconductor surge-protective devices for use within surge protectors, equipment, or systems involving lowvoltage power, data, communication, and/or signaling circuits. This guide...
This standard is applicable to avalanche breakdown diodes when used as a surge protector or transient voltage suppressor (TVS). It describes terms and definitions and explains methods for verifying device ratings and measuring device characteristics. This standard may be applied to...
The General Services Administration has authorized the use of this commercial item description.
Narrow Your Results