1.1 This guide covers the categories of anchors and anchoring systems and discusses the design principles to be considered in selecting anchors or systems that will resist gravity loads and applied loads. 1.2 This guide sets forth basic requirements for the design of stone anchorage and provides a...
This European standard specifies the characteristics of adjustable rod-ends consisting of: - a spherical plain bearing, metal to metal, in corrosion resisting steel, wide series (EN 4265) - a rod end with internal threaded shank They are intended for use in fixed or moving...
1.1 This practice covers the evaluation of atmospheric galvanic corrosion of any anodic material that can be made into a wire when in contact with a cathodic material that can be made into a threaded rod. 1.2 When certain materials are used for the anode and cathode, this practice has...
This document specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing with reduced internal radial clearance and threaded shank in corrosion resisting steel, designed to withstand only slow rotations and oscillations under load. They consist of:...
This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and in the diameters...
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and in the diameters...
1.1 This guide covers the categories of anchors and anchoring systems and discusses the design principles to be considered in selecting anchors or systems that will resist gravity loads and applied loads. 1.2 This guide sets forth basic requirements for the design of stone anchorage and provides a...
1.1 The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and oil filter plugging in an EGR environment. This test method is commonly referred to as the...
1.1 This guide covers the categories of anchors and anchoring systems and discusses the design principles to be considered in selecting anchors or systems that will resist gravity loads and applied loads. 1.2 This guide sets forth basic requirements for the design of stone anchorage and provides a...
1.1 This specification covers swaged welded, cast, or forged turnbuckles with and without jam nuts. 1.2 A turnbuckle is an internally threaded loop or sleeve intended for assembly with a threaded stud, eye, hook, or jaw at each end, used for applying tension to rods, wire rope,...
1.1 This guide covers the categories of anchors and anchoring systems and discusses the design principles to be considered in selecting anchors or systems that will resist gravity loads and applied loads. 1.2 This guide sets forth basic requirements for the design of stone anchorage and provides a...
1.1 This test method covers the evaluation of automotive engine oils (SAE grades 0W, 5W, 10W, 20, 30, 40, and 50, and multi-viscosity grades) intended for use in spark-ignition gasoline engines. The test procedure is conducted using a carbureted, spark-ignition Cooperative Lubrication Research...
This document specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing in corrosion resisting steel with reduced internal radial clearance and threaded shank in titanium alloy, designed to withstand only slow rotations and oscillations under load...
This European standard specifies the characteristics of adjustable rod-ends consisting of: - a spherical plain bearing, metal to metal, in corrosion resisting steel, wide series (EN 4265); - a rod-end with threaded shank with an optional longitudinal groove for locking purposes...
1.1 This test method covers the evaluation of automotive engine oils (SAE grades 0W, 5W, 10W, 20, 30, 40, and 50, and multi-viscosity grades) intended for use in spark-ignition gasoline engines. The test procedure is conducted using a carbureted, spark-ignition Cooperative Lubrication Research...
This European standard specifies the characteristics of adjustable rod-ends consisting of: - a spherical plain bearing, metal to metal, in corrosion resisting steel, wide series (EN 4265) - a rod-end with internal threaded shank They are intended for use in fixed or moving...