loading
IEC 61076-2-012 - Connectors for electrical and electronic equipment – Product requirements – Part 2‑012: Circular connectors – Detail specification for connectors with inner push‑pull locking based on M12 connector interfaces according to IEC 61076‑2‑101, IEC 61076‑2‑109, IEC 61076‑2‑111 and IEC 61076‑2‑113
July 1, 2020 - IEC

This part of IEC 61076 specifies circular connectors with an inner push‑pull locking mechanism of a size derived from and thus being compatible with M12 screw‑locking connectors and with mating interfaces according to IEC 61076‑2‑101, IEC 61076‑2‑109, IEC...

IEC 61076-3-118 - Connectors for electronic equipment – Product requirements – Part 3-118: Rectangular connectors – Detail specification for a 4 pole plus PE power connector with push-pull coupling
April 1, 2010 - IEC

General considerations This part of IEC 61076 establishes specifications and test requirements for a connector with four contacts plus PE contact, for use in industrial environments. NOTE For a definition of PE, see IEV, for example IEV 195-02-09. This International Standard specifies...

IEC PAS 61076-2-010 - Connectors for electrical and electronic equipment – Product requirements – Part 2-010: Circular connectors – Detail specification for push-pull connectors with locking mechanism, based on mating interfaces according to IEC 61076-2-101, IEC 61076-2-109, IEC 61076-2-111 and IEC 61076-2-113
July 1, 2020 - IEC

This part of IEC 61076 specifies circular connectors with a push-pull locking mechanism of a size derived from and thus being compatible with M12 screw-locking connectors (free connectors with screw-locking according to IEC 61076-2-101, IEC 61076-2-109,...

IEC 61076-3-120 - Connectors for electronic equipment - Product requirements – Part 3-120: Rectangular connectors – Detail specification for rewirable power connectors with snap locking for rated voltage of 250 V d.c. and rated current of 30 A
August 1, 2016 - IEC

This part of IEC 61076-3 describes a 2 pole 30 A rectangular power connector with snap locking (hereinafter shortly referred to as connector), including overall dimensions, interface dimensions, technical characteristics, performance requirements and test methods. The...

IEC PAS 61076-3-126 - Connectors for electrical and electronic equipment – Product requirements – Part 3-126: Rectangular connectors – Detail specification for 5 pole power connectors for industrial environments with push-pull locking
January 1, 2018 - IEC

This document covers rectangular IP65/IP67 connectors with 5 poles for electric power supply up to 16 A. These connectors consist of fixed and free connectors, either rewirable or nonrewirable (for both portions). It uses the general function principles of the push-pull...

IEC 60603-7-82 - Connectors for electronic equipment - Part 7-82: Detail specification for 8-way, 12 contacts, shielded, free and fixed connectors, for data transmission with frequencies up to 2 000 MHz
August 1, 2016 - IEC

This part of IEC 60603 covers 8-way, 12 contacts, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7-7, and specifies electrical transmission requirements, including power sum...

IEC 61076-2-111 - Connectors for electrical and electronic equipment – Product requirements – Part 2-111: Circular connectors – Detail specification for power connectors with M12 screw-locking
December 1, 2017 - IEC

This part of IEC 61076-2 specifies 4 to 6-way circular connectors with M12 screw-locking with current ratings up to 16 A and voltage ratings of 63 V or 630 V, that are typically used for power supply and power applications in industrial premises. These connectors...

J1962_201607 - Diagnostic Connector
July 12, 2016 - SAE International

This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required by U.S. On-Board Diagnostic (OBD) regulations. The diagnostic connection specified in this...

IEC 61076-2-114 - Connectors for electrical and electronic equipment – Product requirements – Part 2-114: Circular connectors – Detail specification for connectors with M8 screw-locking with power contacts and signal contacts for data transmission up to 100 MHz
September 1, 2020 - IEC

This part of IEC 61076 describes circular connectors with M8 screw locking typically used for data and power transmissions in industrial applications. These connectors consist of fixed and free connectors that are either rewireable or non-rewireable. Data...

IEC/IEEE 60076-16 - Power transformers – Part 16: Transformers for wind turbine applications
September 1, 2018 - IEC

This part of IEC 60076 applies to dry-type and liquid-immersed transformers for wind turbine step-up applications having a winding with highest voltage for equipment up to and including 72,5 kV. This document applies to the transformer used to connect the wind turbine generator to the...

IEC 60076-16 REDLINE - Power transformers – Part 16: Transformers for wind turbine applications
September 1, 2018 - IEC

This part of IEC 60076 applies to dry-type and liquid-immersed transformers for wind turbine step-up applications having a winding with highest voltage for equipment up to and including 72,5 kV This document applies to the transformer used to connect the wind turbine generator to the...

IEC 61169-63 - Radio-frequency connectors – Part 63: Sectional specification – RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with bayonet lock – Characteristic impedance 75 Ω (type BNC75)
May 1, 2020 - IEC

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors which can preferably be used with RF cables 60096 IEC 50-3 of IEC 60096-2. These connector...

IEC 60603-7-71 - Connectors for electronic equipment – Part 7-71: Detail specification for 8-way, shielded, free and fixed connectors, for data transmission with frequencies up to 1 000 MHz
June 1, 2010 - IEC

This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603- 7, and specifies electrical transmission requirements, including power sum alien (exogenous)...

IEC 61076-2-113 - Connectors for electronic equipment – Product requirements – Part 2-113: Circular connectors – Detail specification for connectors with M12 screw locking with power and signal contacts for data transmission with frequency up to 100 MHz
February 1, 2017 - IEC

This part of IEC 61076 describes M12 circular connectors with two data pairs and power contacts with current ratings up to 12 A, that are typically used for data and power applications in industrial premises. These connectors consist of both fixed and free...

IEC 61238-1 - Compression and mechanical connectors for power cables for rated voltages up to 30 kV (Um = 36 kV) Part 1: Test methods and requirements
May 1, 2003 - IEC

Scope and object This part of IEC 61238 applies to compression and mechanical connectors for power cables for rated voltages up to 30 kV (Um = 36 kV), e.g. buried cables or cables installed in buildings, having a) conductors complying with IEC 60228 and IEC 60228A...

IEC 60603-7-51 - Connectors for electronic equipment – Part 7-51: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 500 MHz
March 1, 2010 - IEC

This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7, and specifies electrical transmission requirements, including power sum alien (exogenous)...

IEC 60603-7-41 - Connectors for electronic equipment – Part 7-41: Detail specification for 8-way, unshielded, free and fixed connectors, for data transmissions with frequencies up to 500 MHz
March 1, 2010 - IEC

This part of IEC 60603 covers 8-way, unshielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7, and specifies electrical transmission requirements, including power sum alien...

IEC 61076-3-123 - Connectors for electrical and electronic equipment – Product requirements – Part 3-123: Rectangular connectors – Detail specification for hybrid connectors for industrial environments, for power supply and fibre optic data transmission, with push-pull locking
September 1, 2019 - IEC

This part of IEC 61076 covers hybrid rectangular connectors with a 3 poles 16 A electric portion for power supply and a duplex fibre optic connector type LC portion for data transmission. These connectors consist of fixed and free connectors, either...

IEC 61238-1-2 - Compression and mechanical connectors for power cables – Part 1-2: Test methods and requirements for insulation piercing connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on insulated conductors
May 1, 2018 - IEC

This part of IEC 61238 applies to insulation piercing connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV), for example according to IEC 60502-1 or other buried cables and cables installed in buildings, having conductors complying with IEC 60228...

IEC 60512-99-001 - Connectors for electronic equipment – Tests and measurements – Part 99-001: Test schedule for engaging and separating connectors under electrical load – Test 99a: Connectors used in twisted pair communication cabling with remote power
August 1, 2012 - IEC

Scope and object This part of IEC 60512 is used for the assessment of connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC 11801 Class D, or better, balanced cabling in support of IEEE Std 802...

Advertisement