- Trained on our vast library of engineering resources.
loading
IES LIGHTING HANDBOOK - THE LIGHTING HANDBOOK - REFERENCE AND APPLICATION
IES
A description is not available for this item.
AASHTO US - United States Numbered Highways
January 1, 1989 - AASHTO

INTRODUCTION In order to bring some order out of route designation over the Nation, the American Association of State Highway Officials (AASHO) in the early 20's requested the Secretary of Agriculture, under whose offices the Bureau of Public Roads at that time operated, to name a Committee for the...

DODD 3000.10 - Contingency Basing Outside the United States
August 31, 2018 - DOD

PURPOSE. This directive establishes policy and assigns responsibilities for DoD contingency basing outside the United States. APPLICABILITY. This directive: a. Applies: (1) To OSD, the Military Departments, the Office of the Chairman of the Joint Chiefs of Staff (CJCS) and the Joint Staff,...

MIL-DTL-3943/235 - MEDAL, UNITED NATION SERVICE
July 21, 2016 - NPFC
A description is not available for this item.
UL 1598 - Luminaires
March 26, 2021 - ULSE

015980-000000-000000 1 Scope 1.1 This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the Canadian Electrical Code, Part I (CEC), CSA C22.1, with the U.S....

MIL-M-3946/55 - MEDAL, UNITED NATIONS SERVICE
NPFC
A description is not available for this item.
MIL-HDBK-162 - UNITED STATES RADAR EQUIPMENT
NPFC
A description is not available for this item.
MIL-M-3946/40 - MEDAL, UNITED NATIONS SERVICE
NPFC
A description is not available for this item.
ASTM D1684-07(2012) - Standard Practice for Lighting Cotton Classing Rooms for Color Grading
July 1, 2012 - ASTM International

1.1 This practice covers practices in general use in the United States for lighting cotton classing rooms, provides general background information regarding the development and establishment of these practices, and prescribes a test method for appraising the color quality of lamps...

ASTM D1684-07 - Standard Practice for Lighting Cotton Classing Rooms for Color Grading
January 1, 2007 - ASTM International

1.1 This practice covers practices in general use in the United States for lighting cotton classing rooms, provides general background information regarding the development and establishment of these practices, and prescribes a test method for appraising the color quality of lamps...

DODD 4715.06 - Environmental Compliance in the United States
August 31, 2018 - DOD

PURPOSE. In accordance with the authority in DoD Directive (DoDD) 5134.01 (Reference (a)) and the guidance in DoDD 4715.1E (Reference (b)), this instruction: a. Reissues DoD Instruction (DoDI) 4715.6 (Reference (c)) to establish policy, assign responsibilities, and provide procedures for achieving...

ASTM D1684-96 - Standard Practice for Lighting Cotton Classing Rooms for Color Grading
October 10, 1996 - ASTM International

1.1 This practice covers practices in general use in the United States for lighting cotton classing rooms, provides general background information regarding the development and establishment of these practices, and prescribes a method of test for appraising the color quality of lamps...

ASTM D1684-96(2002) - Standard Practice for Lighting Cotton Classing Rooms for Color Grading
October 10, 1996 - ASTM International

1.1 This practice covers practices in general use in the United States for lighting cotton classing rooms, provides general background information regarding the development and establishment of these practices, and prescribes a method of test for appraising the color quality of lamps...

AR 165-1 - CHAPLAIN ACTIVITIES IN THE UNITED STATES ARMY
May 26, 2000 - DOD

This regulation applies to all elements of the Active Army, the Army National Guard of the United States (ARNGUS) and U.S. Army Reserve (USAR). This regulation establishes the policies, duties, and responsibilities for meeting the religious and spiritual needs of the U.S. Army.

Redesigning Animation: United Productions of America
August 14, 2018 - CRC

The animation studio United Productions of America (UPA) was able to challenge Disney supremacy in the 1950s entertainment market by creating cutting-edge animated cartoons. UPA films express a simplified audiovisual language consisting of stylized layout designs, asymmetrical compositions,...

AFI 10-1801 - FOREIGN GOVERNMENTAL AIRCRAFT LANDINGS AT UNITED STATES AIR FORCE INSTALLATIONS
September 25, 2018 - AF

Scope. United States Air Force airfields are available for use by foreign governmental aircraft so far as such use is consistent with the foreign aircraft's country clearance (if within the U.S., as provided by the Department of State, or foreign sovereign if abroad), does not interfere with...

AR 10-25 - UNITED STATES ARMY LOGISTICS INTEGRATION AGENCY (USALIA)
December 11, 2000 - ARMY

This regulation applies to the Active Army, the Army National Guard of the United States (ARNGUS), and the U.S. Army Reserve (USAR). During mobilization, the proponent may modify chapters and policies contained in this regulation. This regulation prescribes the mission and principal...

DODD 5158.04 - United States Transportation Command (USTRANSCOM)
August 31, 2018 - DOD

APPLICABILITY AND SCOPE This Directive applies to the Office of the Secretary of Defense, the Military Departments, the Chairman of the Joint Chiefs of Staff, the Joint Staff, the Combatant Commands, the Office of the Inspector General of the Department of Defense, the Defense Agencies, the DoD...

ANSI C82.77-1 - Lighting Equipment —Electromagnetic Compatibility (EMC) General Requirements and Criteria
January 1, 2020 - NEMA

This Standard defines the electromagnetic compatibility "EMC" (immunity and Interference) performance levels, testing methods, and performance criteria for lighting products in a frequency range from 0 to 400 GHz. This Standard applies to lighting products intended to be directly...

MIL-DTL-11589/146 - RIBBON, UNITED NATIONS SERVICE MEDAL
May 12, 2017 - NPFC
A description is not available for this item.
Advertisement