loading
DIN EN 1012-2 - Compressors and vacuum pumps - Safety requirements - Part 2: Vacuum pumps
December 1, 2011 - DIN

This standard is applicable to all vacuum pumps, vacuum pump combinations and vacuum pumping systems. The standard lists the significant hazards associated with vacuum pumps and specifies safety requirements applicable to the design,...

DS/EN 1012-2 - Compressors and vacuum pumps - Safety requirements - Part 2: Vacuum pumps
October 13, 2009 - DS

This standard is applicable to all vacuum pumps, vacuum pump combinations and vacuum pumping systems. The standard lists the significant hazards associated with vacuum pumps and specifies safety requirements applicable to the design,...

MIL-V-15765 - VACUUM PUMP, ROTARY (FOR PHOTOGRAPHIC USE)
August 14, 1952 - NPFC

This specification covers a vacuum pump for use with lithographic cameras. The pump shall be of the sliding vane, rotary piston, and positive dry vacuum type.

ISO 21360-4 - Vacuum technology - Standard methods for measuring vacuum-pump performance - Part 4: Turbomolecular vacuum pumps
July 1, 2018 - ISO

This document, in conjunction with ISO 21360-1, specifies methods for the measurement of performance characteristics of turbomolecular vacuum pumps. It is applicable to all sizes and all types of turbomolecular vacuum pumps, including those - with mechanical or magnetic...

EEMUA PUB NO 151 - Liquid Ring Vacuum Pumps and Compressors
January 1, 1987 - EEMUA

This standard covers the minimum requirements for liquid ring vacuum pumps and compressors for general service. These include basic design, materials and auxiliary equipment. A liquid ring machine, whether vacuum pump or compressor, is a rotary positive-displacement...

ISO 21360-3 - Vacuum technology - Standard methods for measuring vacuum pump performance - Part 3: Specific parameters for mechanical booster vacuum pumps
January 1, 2019 - ISO

This document specifies methods and special requirements for measuring the maximum tolerable pressure difference, effective compression ratio, compression ratio with zero throughput and overflow valve pressure difference of mechanical booster vacuum pumps. It applies to mechanical...

TAPPI TIP 0420-12 - Guidelines for evaluation of liquid ring vacuum pump performance
January 1, 2019 - TAPPI

This Technical Information Paper is provided to assist in evaluating performance of single stage, liquid ring vacuum pumps. Cone ported liquid ring vacuum pumps are a common source of paper machine vacuum in the pulp and paper industry. This paper is also...

PIP RESP004 - Liquid Ring Vacuum Pumps and Compressors Specification
January 1, 2020 - PIP

This Practice provides the requirements for liquid ring vacuum pumps and compressors, drivers, and associated equipment. This Practice describes the standard arrangement for liquid ring vacuum pumps and compressors and systems employing liquid ring machines. This...

ISO 21360-2 - Vacuum technology — Standard methods for measuring vacuum-pump performance — Part 2: Positive displacement vacuum pumps
June 1, 2020 - ISO

This document specifies methods for measuring the volume flow rate, base pressure, water vapour tolerance, power consumption, and the lowest start-up temperature of positive displacement vacuum pumps, which discharge gas against atmospheric pressure and with a usual base pressure <10...

HEI 2854 - Performance Standard for Liquid Ring Vacuum Pumps and Compressors
January 1, 2016 - HEI

The Fifth Edition of the Performance Standard for Liquid Ring Vacuum Pumps and Compressors presents industry standards and factory test methods. Definitions and nomenclature for liquid ring vacuum pumps and compressors are included along with design specifications,...

ISO 3529-2 - Vacuum technology — Vocabulary — Part 2: Vacuum pumps and related terms
February 1, 2020 - ISO

This document gives definitions of vacuum pumps and related terms. It is a continuation of ISO 3529-1 which defines general terms used in vacuum technology.

JIS B 8323 - Water ring vacuum pumps
March 20, 2003 - JSA
A description is not available for this item.
GMW16548 - Engine Driven Mechanical Vacuum Pump
February 1, 2019 - GMW
A description is not available for this item.
ASME PTC 9 - Displacement Compressors, Vacuum Pumps and Blowers
January 1, 1970 - ASME

OBJECT AND SCOPE The purpose of this Code is to establish rules for conducting tests of displacement compressors, vacuum pumps and blowers to determine the following: (a) Capacity in relation to speed, inlet pressure, and discharge pressure. (b) Power consumption in relation to speed,...

MIL-V-5456 - VACUUM PUMP, ROTARY, POWER DRIVEN
October 2, 1979 - NPFC
A description is not available for this item.
MIL-V-8419 - VACUUM PUMP, ROTARY, POWER DRIVEN
NPFC
A description is not available for this item.
MIL-L-83767 - LUBRICATING OIL, VACUUM PUMP, MECHANICAL
NPFC
A description is not available for this item.
MIL-DTL-83767 - LUBRICATING OIL, VACUUM PUMP, MECHANICAL
NPFC
A description is not available for this item.
BS EN 1012-2 - Compressors and vacuum pumps - Safety requirements Part 2: Vacuum pumps
January 15, 1997 - BSI
A description is not available for this item.
GME L-6T1-1 - VACUUM PUMPS FOR BRAKE BOOSTER
GME
A description is not available for this item.
Advertisement