This standard specifies safety requirements, safety factors, test methods, test pressures used and marking of refrigerating valves and other components with similar bodies, hereinafter called valves, for use in refrigerating systems. It describes the procedure to...
Valve seat and body pressure/temperature ratings, the design, materials, dimensions, operation, performance, testing and marking of straightway steel ball valves having specified wall thickness, antistatic feature and fire tested design. Valves of PN 10 to...
This European Standard specifies a method for determining valve pressure loss coefficient and fluid flow coefficient using water as test fluid. This method is suitable for valves with low zeta values but higher than 0,1 by determining pressure loss, with respect...
This part of ISO 23551 specifies the safety, design, construction and performance requirements and testing for automatic vent valves (hereafter referred to as "valves") for use with gas burners, gas appliances burning one or more gaseous fuels. This part of ISO 23551 is...
This document specifies safety, constructional and performance requirements of valve-proving systems (VPS), intended for use with gas burners and gas-burning appliances. It also describes the test procedures for checking compliance with these requirements and provides information...
ISO 23551-4:2018 specifies safety, constructional and performance requirements of valve-proving systems (VPS), intended for use with gas burners and gas-burning appliances. It also describes the test procedures for checking compliance with these requirements and provides information...
This document specifies safety, constructional and performance requirements of valve-proving systems (VPS), intended for use with gas burners and gas-burning appliances. It also describes the test procedures for checking compliance with these requirements and provides information...
This part of ISO 23551 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to - normally closed valves, - valves being mounted...
This document specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: - nominal sizes DN 8, 10, 15, 20, 25, 32, 40, 50, 65, 80 and 100, - corresponding to nominal pipe...
This document specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: - nominal sizes DN 8, 10, 15, 20, 25, 32, 40, 50, 65, 80 and 100, - corresponding to nominal pipe...
This document specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: - nominal sizes DN 8, 10, 15, 20, 25, 32, 40, 50, 65, 80 and 100, - corresponding to nominal pipe...
This International standard specifies safety requirements, certain functional requirements, and marking of valves and other components with similar bodies, hereinafter called valves, for use in refrigerating systems including heat pumps. Valves in the sense of this standard...
This part of ISO 23551 specifies safety, constructional and performance requirements for manual gas valves intended for use with gas burners and gas-burning appliances, hereafter referred to as 'valves', unless otherwise specified. This International Standard applies to following...
This document specifies safety, construction, performance and testing requirements for controls for gas burners and gas burning appliances for use with natural gas, manufactured gas or liquefied petroleum gas (LPG). This document applies to controls for use at maximum operating...
ISO 23550:2018 specifies safety, construction, performance and testing requirements for controls for gas burners and gas burning appliances for use with natural gas, manufactured gas or liquefied petroleum gas (LPG). ISO 23550:2018 applies to controls for use at maximum operating...
1.1 This test method covers an engine dynamometer test procedure for evaluation of intake valve deposit formation of unleaded spark-ignition engine fuels.2 This test method uses a Ford Ranger 2.3 L four-cylinder engine. This test method includes detailed...
1.1 This test method covers an engine dynamometer test procedure for evaluation of intake valve deposit formation of unleaded spark-ignition engine fuels.2 This test method uses a Ford Ranger 2.3 L four-cylinder engine. This test method includes detailed...
1.1 This test method covers an engine dynamometer test procedure for evaluation of intake valve deposit formation of unleaded spark-ignition engine fuels.2 This test method uses a Ford Ranger 2.3 L four-cylinder engine. This test method includes detailed...
1.1 This test method covers an engine dynamometer test procedure for evaluation of intake valve deposit formation of unleaded spark-ignition engine fuels.2 This test method uses a Ford Ranger 2.3 L four-cylinder engine. This test method includes detailed...
This European Standard specifies the safety, construction and performance requirements for automatic vent valves for use with gas burners, gas appliances and similar use, hereafter referred to as "valves". This European Standard is applicable to: - valves with declared maximum...