This Standard applies to (a) heater elements for use in equipment that is intended to be connected to a supply of nominal system voltage of 600 V or less; and (b) those heater elements that are installed in accordance with the Rules of the Canadian Electrical Code, Part I. This...
Safety requirements for electric stationary instantaneous water heaters for heating water to a temperature below its boiling point. Covers sheathed and bare element types.
This European Standard specifies dimensions, materials and performance requirements (including methods of test) for hydraulic safety groups, of nominal sizes from DN 15 to DN 25, having working pressures1) from 0,1 MPa (1 bar) to 0,7 MPa (7 bar). Hydraulic safety groups are intended for fitting to...
This European Standard specifies dimensions, materials and performance requirements (including methods of test) for hydraulic safety groups, of nominal sizes from DN 15 to DN 25, having working pressures ) from 0,1 MPa (1 bar) to 0,7 MPa (7 bar). Hydraulic safety groups are intended for fitting to...
Stationary non-instantaneous heaters intended for heating water to a temperature below 100°C. To be read in conjunction with BS 3456:Part 101
This document specifies, dimensions, materials and performance requirements (including methods of test) for expansion groups, of nominal sizes from DN 15 to DN 25, having working pressures from 0,1 MPa (1 bar) to 1,0 MPa (10 bar). Expansion groups are fitted to the cold potable water supply...
This European Standard specifies dimensions, materials and performance requirements (including methods of test) for in line hot water supply tempering valves for sanitary hot water systems, of nominal sizes from DN 15 to DN 50. Tempering valves reduce the temperature of...
This Standard specifies the methods for determining the uniform energy factor for electric storage tank water heaters and heat pump water heaters. This Standard a) establishes minimum energy efficiency levels for electric storage tank water heaters and heat...
This European Standard specifies dimensions, materials and performance requirements (including methods of test) for combined temperature and pressure relief valves, of nominal sizes from DN 15 to DN 40, having working pressures from 0,1 MPa (1 bar) to 1,0 MPa (10 bar). Combined...
5.1 The energy input rate test is used to confirm that the booster heater is operating properly prior to further testing. 5.2 Booster heater flow capacity is an indicator of the booster heater's ability to supply hot water for sanitation. The booster heater's flow capacity can...
This European Standard specifies the constructional and performance requirements and methods of test for indirectly heated, unvented (closed) storage water heaters of up to 2 000 l volume suitable for connection to a water supply at a pressure between 0,05 MPa and 1,0 MPa (0,5...
5.1 The energy input rate test is used to confirm that the booster heater is operating properly prior to further testing. 5.2 Booster heater flow capacity is an indicator of the booster heater's ability to supply hot water for sanitation. The booster heater's flow capacity can...
5.1 The energy input rate test is used to confirm that the booster heater is operating properly prior to further testing. Booster heater flow capacity is an indicator of the booster heater'ability to supply hot water for sanitation. The booster heater'flow capacity can be used...
This European Standard applies to electric instantaneous water heaters for domestic hot water heating for household and similar applications, which show both of the following characteristics: - fulfilling at least one load pattern from Annex A; - heating up to...
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric storage water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more than...
Design, construction and testing of temperature relief valves of the automatic reseating type, specifically intended for use with and protection of storage water heaters of the unvented type. Does not give recommendations on application or installation of the valves.
This European Standard specifies dimensions, materials and performance requirements (including methods of test) for expansion valves, of nominal sizes from DN 15 to DN 40, having working pressures from 0,1 MPa (1 bar) to 1,0 MPa (10 bar). Expansion valves are intended for fitting to the cold...
This European Standard specifies dimensions, materials, and performance requirements (including methods of test) for pressure safety valves, of nominal sizes from DN 15 to DN 40, having working pressures from 0,1 MPa (1 bar) to 1,0 MPa (10 bar). Pressure safety valves are intended for fitting to...
This European Standard specifies dimensions, materials and performance requirements (including methods of test) for expansion groups, of nominal sizes from DN 15 to DN 40, having working pressures from 0,1 MPa (1 bar) to 1,0 MPa (10 bar). Expansion groups are intended for fitting to the cold...
Design, construction and testing of combined temperature and pressure relief valves of the automatic reseating type, specifically intended for use with and protection of storage water heaters of the unvented type. Does not give recommendations on application or installation of...