This specification covers zinc metal made from ore or other material by a process of distillation or by electrolysis in five grades as follows: LME grade, special high grade, high grade, intermediate grade, and prime western grade. The zinc metal shall be tested and conform to the...
1.1 This specification covers zinc-5?% aluminum-mischmetal (Zn-5A1-MM) alloy-coated steel chain-link fence fabric, Zn-5A1-MM alloy-coated, before weaving. 1.2 The values stated in inch-pound units are to be regarded as the standard. 1.3 This international standard was developed in accordance...
1.1 This test method covers the determination by differential scanning calorimetry of the metallic zinc content of both zinc-dust pigment, and of dried films of zinc-rich coatings. This test method is applicable to both inorganic and organic zinc-rich coatings. 1.2 The...
1.1 This test method covers a titrimetric determination of calcium in liquid calcium driers and zinc in liquid zinc driers that can be dissolved in a toluene-alcohol mixture and utilizes the disodium salt of ethylenediaminetetra
1.1 This practice covers the preparation of zinc-coated and zinc-alloy-coated sheet steel panels to be used for testing paint, varnish, lacquer, conversion coatings, and related products. It covers sheet steel coated with hot dipped galvanized, one-side galvanized, electrogalvanized,..
1.1 These test methods cover the chemical analysis of zinc and zinc alloys having chemical compositions within the limits of Table 1. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 These test methods...
1.1 This specification covers the requirements for zinc anodes in the form of slabs, plates, discs, and rods for corrosion protection (cathodic protection) of metals and alloys. 1.2 The anodes are primarily intended to reduce corrosion of surface ship and submarine hulls, steel and aluminum...
1.1 This specification establishes the requirements for brass (copper-zinc alloy) plate, sheet, strip, and rolled bar of the following alloys: Copper Alloy UNS No. Type of Metal C21000 Gilding C22000 Commerical Bronze C22600 Jewerly Bronze C23000 Red Brass C24000 Low Brass C26000 Cartridge...
1.1 This practice covers the sampling of zinc and zinc alloys to obtain a sample suitable for quantitative spark atomic emission spectrochemical analysis. Included are procedures for obtaining representative samples from molten metal, from fabricated or cast products that can be...
This specification covers plate, rolled bar, sheet, and strip of copper-tin alloy (phosphor bronze plate), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze). Copper alloys covered include UNS Nos. C51000, C51100, C51180, C51900, C52100, C52180,...
1.1 This specification covers the requirements for electrodeposited zinc iron alloy coatings on metals. 1.2 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 The following precautionary caveat pertains to the...
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be manufactured for and supplied from stock. Mechanical tests are required only when specified by the...
1.1 This specification covers steel sheet, zinc-coated (galvanized) or zinc-iron alloy-coated (galvannealed) by the hot-dip process in coils and cut lengths. 1.2 The product is produced in various zinc or zinc-iron alloy-coating weights [masses] or coating designations...
1.1 This test method is applicable for the determination of mass percent barium from 0.005?% to 1.0?%, calcium and magnesium from 0.002?% to 0.3?%, and zinc from 0.002?% to 0.2?% in lubricating oils. 1.2 Higher concentrations can be determined by appropriate dilution. Lower concentrations of...
This specification covers zinc and zinc alloy jumbo and block ingots meeting dimensional requirements. Zinc jumbo and block ingot specifications shall include dimension definition and limits in dimension. Jumbo or block ingots, or both, shall be reasonably free from dross,...
1.1 These test methods cover the test procedures to be applied to liquid paint driers used in paints and related coatings. Typical paint driers, listed in Specification D600, are carboxylates of lead, cobalt, manganese, zinc, iron, calcium, and zirconium. 1.2 The values stated in SI units...
1.1 This specification establishes general requirements, unless otherwise specified in the specific product specification, for ordering information, marking, and sampling for chemical analysis common to zinc and zinc alloy products and shall apply to Specifications B6, B69, B86, B240,...
1.1 This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49250, C49255, C49260, C49265, C49300, C49340, C49345, C49350, C49355, and C49360 intended for use in plumbing applications and drinking water systems. 1.2 Typically,...
1.1 This test method covers the determination of a number of metals such as aluminum, antimony, barium, calcium, iron, lithium, magnesium, molybdenum, phosphorus, silicon, sodium, sulfur, and zinc in unused lubricating greases by inductively coupled plasma atomic emission spectrometry...
This specification covers steel sheet, complex phase grade, dual phase grade, and transformation induced plasticity grade, zinc-coated (galvanized) or zinc-iron alloy-coated (galvannealed) by the hot-dip process in coils and cut lengths. The product is produced in various zinc...