IEC 60068-2-75

Environmental testing – Part 2-75: Tests – Test Eh: Hammer tests

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2014
Status: active
Page Count: 70
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068 provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to demonstrate an acceptable level of robustness when assessing the safety of a product and is primarily intended for the testing of electrotechnical items. It consists of the application to the specimen of a prescribed number of impacts defined by their impact energy and applied in the prescribed directions.

This part of IEC 60068 covers energy levels ranging from 0,14 J (joules) to 50 J (joules).

Three types of test apparatus are applicable to perform these tests. Annex C provides some guidance as to this aspect.

Document History

IEC 60068-2-75
September 1, 2014
Environmental testing – Part 2-75: Tests – Test Eh: Hammer tests
This part of IEC 60068 provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to...
August 1, 1997
Environmental Testing - Part 2: Tests - Test Eh: Hammer Tests
This part of IEC 60068 provides three standardized and co-ordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to...

References

Advertisement